location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Label Superior
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6246B009
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser/Inkjet printing
  • - A4 (210x297 mm)
  • - 80 g/m²
  • - 500 sheets
  • - White
  • - Forest Stewardship Council (FSC)
Long product name Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White :
The short editorial description of Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White

Red Label Superior printing paper, 500 sheets, FSC, A4, 80g/m2, white
More>>>
Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White:
The official marketing text of Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White as supplied by the manufacturer

Red Label Superior is bright, smooth and ideal for high quality documents from letter heads, to pre-printed forms, presentations, inkjet printing and laser printing. Looking for sharp and distinctive results without the wait time or stress? This is the right printer paper for you.

Short summary description Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White:
This short summary of the Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Red Label Superior, Laser/Inkjet printing, A4 (210x297 mm), 500 sheets, 80 g/m², White, Forest Stewardship Council (FSC)

Long summary description Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White:
This is an auto-generated long summary of Canon Red Label Superior printing paper A4 (210x297 mm) 500 sheets White based on the first three specs of the first five spec groups.

Canon Red Label Superior. Recommended usage: Laser/Inkjet printing, Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets. Sustainability certificates: Forest Stewardship Council (FSC)

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
A4 (210x297 mm)
Sheets per pack *
500 sheets
Features
Product color
White
Media weight *
80 g/m²
Sustainability
Sustainability certificates
Forest Stewardship Council (FSC)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)