location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EMC Check ‘EMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isilon X410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X410-SAS-E88 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘EMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NAS Rack (4U) Black
  • - Isilon OneFS
  • - Total installed storage capacity: 136.8 TB Number of storage drives supported: 36 HDD & SSD
  • - Intel® Xeon®
  • - 256
  • - Ethernet LAN
  • - Cooling type: Active
  • - 1100 W
Long product name EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black :
The short editorial description of EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black

Isilon X410, 2x Intel Xeon, SAS, 2x InfiniBand (DDR, QDR), 256GB RAM, 132TB HDD + 4.8TB SSD SED, 2x 40Gbps + 2x 1Gbps
More>>>
EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black:
The official marketing text of EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black as supplied by the manufacturer

With EMC Isilon X410, you get a highly versatile scale-out NAS platform that provides great performance and high capacity with unmatched efficiency.

The EMC Isilon X410 brings you 50% greater performance than the previous generation. And you can scale from a 3-node cluster with 108 TB of capacity to a 144-node cluster with over 20 PB, all in a single file system. Management stays simple at any scale.

Take advantage of high concurrency and streaming performance with the EMC Isilon X410. Support a wide range of workloads, including Hadoop analytics, large-scale home directories, medical imaging, life sciences research, digital media, and electronic design.

Key features:

- Over 50% faster with 1.2 GB/s concurrent throughput per node
- Provides low latency: over 700 TB globally coherent cache in a single cluster
- Uses SSDs for file system metadata and to accelerate namespace-intensive operations
- Scales to over 20 PB within a single volume
- Offers unequaled efficiency with more than 80% storage utilization
- Secures data with self-encrypting drives (SEDs) option

Short summary description EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black:
This short summary of the EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black data-sheet is auto-generated and uses the product title and the first six key specs.

EMC Isilon X410, NAS, Rack (4U), Intel® Xeon®, 256 GB, 136.8 TB, HDD+SSD

Long summary description EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black:
This is an auto-generated long summary of EMC Isilon X410 NAS Rack (4U) Intel® Xeon® 256 GB 136.8 TB HDD+SSD Isilon OneFS Black based on the first three specs of the first five spec groups.

EMC Isilon X410. Type: NAS. Chassis type: Rack (4U). Processor family: Intel® Xeon®. Internal memory: 256 GB. Total installed storage capacity: 136.8 TB, Installed storage drive type: HDD+SSD. Operating system installed: Isilon OneFS

Storage
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive size
3.5"
HDD speed
7200 RPM
Storage drives installed *
Yes
Total installed storage capacity *
136.8 TB
Number of storage drives supported *
36
Installed storage drive type *
HDD+SSD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Intel® Xeon®
Processor cores
8
Memory
Internal memory *
256 GB
Maximum RAM supported
256 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Supported network protocols
NFSv3 (UDP/TCP), SMBv1, HTTP, FTP, NDMP, SNMP, LDAP, ADS, NIS, HDFS
Ports & interfaces
USB port *
No
Fiber ports quantity
2
Fiber optic connector
QSFP+, SFP+
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (4U)
Cooling type *
Active
Product color
Black
Performance
Type *
NAS
Software
Operating system installed *
Isilon OneFS
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
1100 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Power consumption (typical)
700 W
Weight & dimensions
Width *
18.9" (480 mm)
Depth *
28.5" (724 mm)
Height *
6.97" (177 mm)
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 95%