location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 6 ft.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P046-006-LL-30A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200938 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:38:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - NEMA L5-30P Straight Male
  • - NEMA L5-30R Straight Female
  • - Black
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R :
The short editorial description of Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R

Heavy-Duty Power Extension Cord, 30A, 10 AWG (NEMA L5-30P to NEMA L5-30R), Locking Connectors, 6 ft.
More>>>
Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R:
The official marketing text of Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R as supplied by the manufacturer

The P046-006-LL-30A Heavy-Duty Power Extension Cord features a NEMA L5-30P plug on one end and a NEMA L5-30R receptacle on the other, allowing you to extend the length of your existing power cord. Both molded connectors twist and lock into place, which prevents disconnection via jostling or other accidental impact. The six-foot 10 AWG cord is rated for 125V and 30A. Its durable PVC jacket is designed to last a long time.

- NEMA L5-30R receptacle at opposite end
- Molded locking connectors prevent accidental disconnection
- Integral strain relief
- 125V/30A rating
- Durable PVC jacket
- 6 ft. long

Short summary description Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R:
This short summary of the Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P046-006-LL-30A, 70.9" (1.8 m), NEMA L5-30P, NEMA L5-30R, 125 V, 30 A

Long summary description Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R:
This is an auto-generated long summary of Tripp Lite P046-006-LL-30A power cable Black 70.9" (1.8 m) NEMA L5-30P NEMA L5-30R based on the first three specs of the first five spec groups.

Tripp Lite P046-006-LL-30A. Cable length: 70.9" (1.8 m), Connector 1: NEMA L5-30P, Connector 2: NEMA L5-30R. Input voltage: 125 V, Input current: 30 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
70.9" (1.8 m)
Connector 1 *
NEMA L5-30P
Connector 2 *
NEMA L5-30R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Nylon/Polyvinyl Chloride (PVC)
Power
Input voltage
125 V
Input current
30 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
0 - 65%
Storage relative humidity (H-H)
0 - 65%
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
9" (228.6 mm)
Package depth
0.5" (12.7 mm)
Package height
11.5" (292.1 mm)
Package weight
30.3 oz (860 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332200935
Compliance certificates
RoHS
Logistics data
Master (outer) case width
24.1" (612.1 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
27" (685.8 mm)
Master (outer) case weight
18.5 lbs (8.39 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United States 1 distributor(s)