location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286-01GSX-MLC HP J4858C Compatible SFP Transceiver, 1000Base-SX, DDM, Multimode LC, 850 nm, 550 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286-01GSX-MLC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197443 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports data transfer rates up to 1 Gbps
  • - Transmits up to 1,804 ft. (550 m) with 50/125 MMF cabling
  • - Transmits up to 722 ft. (220 m) with 62.5/125 MMF cabling
  • - Complies with MSA standards
  • - 100% compatible with HP networking hardware
Guarantee: 3-year limited
Long product name Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm :
The short editorial description of Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm

HP J4858C Compatible SFP Transceiver, 1000Base-SX, DDM, Multimode LC, 850 nm, 550 m
More>>>
Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm:
The official marketing text of Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm as supplied by the manufacturer

The N286-01GSX-MLC HP J4858C Compatible 1000Base-SX LC SFP Transceiver with an LC female connector functions just like the HP J4858C transceiver module and is designed to operate with HP networking equipment. It also meets or exceeds the J4858C’s original specifications and complies with MSA (Multi-Source Agreement) standards.

This 1000Base-SX transceiver is fully hot-pluggable, so you can install it without shutting down the network or rebooting your device. It supports data transfer rates up to 1 Gbps with 850 nm wavelength signaling. It transmits across 1,804 feet (550 meters) of 50/125 MMF cabling or 722 feet (220 meters) of 62.5/125 MMF cabling.

The N286-01GSX-MLC also supports digital diagnostics monitoring (DDM), so you can monitor optical output power, optical input power, temperature, laser bias current and transceiver supply voltage.

Short summary description Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm:
This short summary of the Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286-01GSX-MLC, Fiber optic, 1000 Mbit/s, SFP+, LC, 50/125 µm, SX

Long summary description Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm:
This is an auto-generated long summary of Tripp Lite N286-01GSX-MLC network transceiver module Fiber optic 1000 Mbit/s SFP+ 850 nm based on the first three specs of the first five spec groups.

Tripp Lite N286-01GSX-MLC. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP+. Product color: Metallic, Country of origin: China. Width: 0.52" (13.2 mm), Depth: 2.24" (56.9 mm), Height: 0.331" (8.4 mm). Number of products included: 1 pc(s), Package width: 4.49" (114 mm), Package depth: 1.77" (45 mm). Master (outer) case width: 9.06" (230.1 mm), Master (outer) case length: 5.12" (130 mm), Master (outer) case height: 2.95" (74.9 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP+
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
50/125 µm
SFP transceiver standard
SX
Maximum transfer distance
21653.5" (550 m)
Wavelength
850 nm
Cabling technology
1000Base
Features
Product color
Metallic
Country of origin
China
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
0.52" (13.2 mm)
Weight & dimensions
Depth
2.24" (56.9 mm)
Height
0.331" (8.4 mm)
Weight
0.705 oz (20 g)
Packaging data
Number of products included
1 pc(s)
Manual
Yes
Package width
4.49" (114 mm)
Package depth
1.77" (45 mm)
Package height
0.85" (21.6 mm)
Package weight
1.06 oz (30 g)
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332197440
Compliance certificates
RoHS
Logistics data
Master (outer) case width
9.06" (230.1 mm)
Master (outer) case length
5.12" (130 mm)
Harmonized System (HS) code
8517.62.0090
Master (outer) case height
2.95" (74.9 mm)
Master (outer) case weight
15.2 oz (430 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N286I-1P25GLXD1 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm Tripp Lite N286I-1P25GLXD1 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
N286I-1P25GLXD1 N286I-1P25GLXD1 Industrial Gigabit SFP Transceiver - 1000Base-LX, Singlemode, LC Duplex, DDM, -40° to 85°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286I-1P25GSXD network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm Tripp Lite N286I-1P25GSXD network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm
(show image)
N286I-1P25GSXD N286I-1P25GSXD Industrial Gigabit SFP Transceiver - 1000Base-SX, Multimode, LC Duplex, DDM, -40° to 85°C, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LRM network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10G-LRM network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10G-LRM N286-10G-LRM Cisco-Compatible SFP-10G-LRM SFP+ Transceiver - 10GBase-LRM, DDM, Multimode LC, 1310 nm, 220 m (721 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-LR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10G-LR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10G-LR-S N286-10G-LR-S Cisco-Compatible SFP-10G-LR-S SFP+ Transceiver - 10GBase-LR, DDM, Singlemode LC, 1310 nm, 10 km (6.1 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10G-SR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm Tripp Lite N286-10G-SR-S network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm
(show image)
N286-10G-SR-S N286-10G-SR-S Cisco-Compatible SFP-10G-SR-S SFP+ Transceiver - 10GBase-SR, DDM, Multimode LC, 850 nm, 300M (984.25 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm Tripp Lite N286-01GLCLHSMD network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
(show image)
N286-01GLCLHSMD N286-01GLCLHSMD Cisco-Compatible GLC-LH-SMD SFP Transceiver - 10/100/1000Base-LX/LH, DDM, Singlemode LC, 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10GLR-SLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-10GLR-SLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-10GLR-SLC N286-10GLR-SLC Cisco-Compatible SFP-10G-LR SFP+ Transceiver, 10GBase-LR, DDM, Singlemode LC , 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GLX-SLX network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm Tripp Lite N286-01GLX-SLX network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm
(show image)
N286-01GLX-SLX N286-01GLX-SLX HP J4859C Compatible SFP Transceiver, 1000Base-LX, DDM, Singlemode LC, 1310 nm, 10 km 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-01GTX network transceiver module Copper 1000 Mbit/s SFP+ Tripp Lite N286-01GTX network transceiver module Copper 1000 Mbit/s SFP+
(show image)
N286-01GTX N286-01GTX Cisco-Compatible GLC-T SFP Mini Transceiver, 1000Base-TX Copper RJ45, Cat5e, Cat6, 328.08 ft. (100 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm Tripp Lite N286-10GSR-MDLC network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm
(show image)
N286-10GSR-MDLC N286-10GSR-MDLC Cisco-Compatible SFP-10G-SR 10Gbase-SR SFP+ Transceiver, DDM, Multimode LC, 850nm, 300M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)