location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B032-VU2 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B032-VU2 2-Port USB/VGA Cable KVM Switch with Cables and USB Peripheral Sharing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B032-VU2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200389 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:01:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B032-VU2 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in 3-ft. (0.91 m) VGA and USB cables
  • - Supports video resolutions up to 2048 x 1536
  • - Supports most mouse drivers and multifunction mice
  • - Easy remote port switching through built-in selector
  • - Compatible with Windows®, Mac®, Sun and Linux®
Guarantee: 3-year limited
Long product name Tripp Lite B032-VU2 KVM switch Black :
The short editorial description of Tripp Lite B032-VU2 KVM switch Black

2-Port USB/VGA Cable KVM Switch with Cables and USB Peripheral Sharing
More>>>
Tripp Lite B032-VU2 KVM switch Black:
The official marketing text of Tripp Lite B032-VU2 KVM switch Black as supplied by the manufacturer

Access and Control 2 Computers with One Keyboard/Mouse/Monitor
Recommended for home, office and multimedia applications
Switch between computers using built-in remote port selector
Supports video resolutions up to 2048 x 1536
Built-in 3 ft. VGA and USB cables

Independent USB 1.1 Peripheral Sharing
Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives

Easy Plug-and-Play Setup and Use
Compatible with Windows, Mac, Sun and Linux
No external power supply, software or drivers to install
Supports most mouse drivers and multifunction mice
Takes up no valuable desk space

Short summary description Tripp Lite B032-VU2 KVM switch Black:
This short summary of the Tripp Lite B032-VU2 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B032-VU2, 2048 x 1536 pixels, Black

Long summary description Tripp Lite B032-VU2 KVM switch Black:
This is an auto-generated long summary of Tripp Lite B032-VU2 KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B032-VU2. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Number of users: 1 user(s). Product color: Black, Cable length: 35.8" (0.91 m), Maximum cable length: 35.8" (0.91 m). Compliance certificates: RoHS. Width: 1.02" (25.9 mm), Depth: 2.6" (66 mm), Height: 3.11" (79 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
2
USB 2.0 ports quantity
2
USB connector type
USB Type-A
Audio connections
Yes
Performance
Maximum resolution *
2048 x 1536 pixels
Plug and Play
Yes
Number of users
1 user(s)
Design
Product color *
Black
Cable length
35.8" (0.91 m)
Maximum cable length
35.8" (0.91 m)
Certification
CE, FCC, REACH
Display
Built-in display *
No
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
1.02" (25.9 mm)
Depth
2.6" (66 mm)
Height
3.11" (79 mm)
Weight
10.6 oz (300 g)
Packaging data
Package width
6.6" (167.6 mm)
Package depth
9.5" (241.3 mm)
Package height
2.4" (61 mm)
Package weight
14.5 oz (410 g)
Packaging content
Cables included
Audio (3.5mm), USB, VGA
Manual
Yes
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
13" (330.2 mm)
Master (outer) case length
19.2" (487.7 mm)
Master (outer) case height
7.4" (188 mm)
Master (outer) case weight
11.6 lbs (5.28 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200386
Country of origin
China
Brand Image Article code product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 KVM switch Black Tripp Lite B002-DP1AC4-N4 KVM switch Black
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 KVM switch Black Tripp Lite B002-DV2A4-N4 KVM switch Black
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 KVM switch Black Tripp Lite B002-DP2AC2-N4 KVM switch Black
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC8-N4 KVM switch Black Tripp Lite B002-DP1AC8-N4 KVM switch Black
(show image)
B002-DP1AC8-N4 B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 KVM switch Black Tripp Lite B002-H2A4-N4 KVM switch Black
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)