Intel Core i5-7200U (3M Cache, 2.5GHz), 8GB DDR4 2133MHz, 256GB SSD, Intel HD Graphics 620, Wi-Fi 802.11 ac/a/b/g/n, Bluetooth 4.1LE, Gigabit Ethernet, Windows 10 Pro 64-bit
Versatile design. Exceptional experience.
This 14” business-class laptop is incredibly mobile without compromise. Featuring industry leading security, manageability and reliability.
Upgraded for mobile excellence
More mobile than ever: Featuring a 14" FHD & QHD Narrow Border touch display, this laptop features a 6% smaller footprint than previous versions, and weighs only 3.01lbs and includes bottom load keyboard. Saving space has never been easier.
Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber4 back cover.
Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.
An amazing display that lasts all day
See the difference: An optional touch-enabled, high resolution display makes it simple to view and manage your work throughout the day.
Built with stunning resolution: The 14" QHD (2560x1440) screen with E2E touch display features Corning® Gorilla® Glass NBT™ for remarkable viewing all day.
All-day power: Work confidently with a laptop equipped with all-day battery life and improvements to both web browsing and video playback time.
Power your performance: Equipped with an Intel® 7th Gen ultra-low volt (U) for increased performance and PCLe SSD for faster data transfer speeds.
DELL Latitude E7480, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
DELL Latitude E7480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black