DELL logo

DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 17.3" Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58704
Info modified on:
09 Mar 2024, 14:04:25
Guarantee:
2 Years CAR
Long product name DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 17.3" Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver:

Intel Core i5-7200U (3M Cache, up to 3.10 GHz), 12GB DDR4 2400MHz, 1TB HDD, 17.3" LED FHD Touch 1920 x 1080, nVIDIA GeForce 940MX 2GB GDDR5, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit

DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 17.3" Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver:

Premium form. Powerful performance
The first of its size, the powerful 17" 2-in-1 defines upscale, with vast screen space, discrete graphics capability and a brushed aluminum design.

Upscale comes standard

Get more done. Faster: The Intel® Core® processor guarantees high-level performance so you can conquer your workload. Paired with discrete graphics you can power through video edits and enjoy more detailed gaming without slowing down.

Move over, desktop: Incredible 2-in-1 flexibility means the Inspiron 17 does everything a desktop can but goes where a desktop can’t. You get exceptional power on a 17-inch, flexible screen that travels conveniently with you.

An amazing view: Stunning picture quality comes standard with the Full HD display, for immersive clarity and detail.

The amazing is already in there

Big things come in polished packages: Take this high-powered system to the next level with the optional solid-state drive (SSD). It outperforms conventional hard drives with longer battery life, faster response time, quieter performance and improved shock resistance.

Lighten up: Dim lighting is no problem with a convenient, backlit keyboard that lets you type anywhere, any time of day.

Strike a pose: The built-in infrared (IR) camera works with Windows Hello to recognize your face, so logging in without your password is a snap.

High performance, small scale: The USB Type C port supports single-cable docking for more convenience, DisplayPort for connecting to ultra-high resolution external displays, and DC-in, so you can charge your 2-in-1 the same way you do on your tablet.

Everything Everywhere Easily

Meet your new sidekick: Four modes mean you can bring your sleek system with you, no matter what you happen to be doing. Laptop at the office, tablet on the go, tent mode for viewing on shallow surface areas and stand mode for movie streaming: this machine will tag along and make your busy life just a bit more luxurious.

Survey your real estate: The first 17" 2-in-1 on the market makes it easy to see your work in its entirety, spread out across a vast screen, which reduces scrolling and gives you a better view of your editing tasks. When the work's done, your Inspiron becomes the ideal big screen for your favorite shows

Looks good on the go
Bold and beautiful: Brushed aluminum casing looks sharp and sophisticated in any environment.

Premium and portable: Slim and durable, this 2-in-1’s sturdy functionality is well-suited for work and home and everywhere in- between.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 17.3" Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver:

DELL Inspiron 7779, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description DELL Inspiron 7779 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 17.3" Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Pro Black, Silver:

DELL Inspiron 7779. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.