location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Advantech DS-080 2.2 GHz Intel® Core™ i5 64 GB SSD 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Advantech Check ‘Advantech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-080
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTOS-DS-080-I5
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Advantech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Advantech DS-080 2.2 GHz Intel® Core™ i5 64 GB SSD 4 GB :
The short editorial description of Advantech DS-080 2.2 GHz Intel® Core™ i5 64 GB SSD 4 GB

Intel Core i5-5200U (3M Cache, 2.2 GHz), 4GB DDR3L, 64GB SSD, Intel HD Graphics 5500, Gigabit Ethernet, HDMI x 2, 4x USB 3.0, Mini PCIe
More>>>
Short summary description Advantech DS-080 2.2 GHz Intel® Core™ i5 64 GB SSD 4 GB:
This short summary of the Advantech DS-080 2.2 GHz Intel® Core™ i5 64 GB SSD 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Advantech DS-080, 2.2 GHz, Intel® Core™ i5, i5-5200U, 5th gen Intel® Core™ i5, 2.7 GHz, BGA 1168

Long summary description Advantech DS-080 2.2 GHz Intel® Core™ i5 64 GB SSD 4 GB:
This is an auto-generated long summary of Advantech DS-080 2.2 GHz Intel® Core™ i5 64 GB SSD 4 GB based on the first three specs of the first five spec groups.

Advantech DS-080. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-5200U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 64 GB, Storage media: SSD, SSD interface: Serial ATA III. On-board graphics card model: Intel® HD Graphics 5500, Maximum on-board graphics card memory: 16 GB, On-board graphics card base frequency: 300 MHz. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s

Brand Image Article code product Stock Price from
Advantech

Advantech DS-080 1.9 GHz Intel® Celeron® 64 GB SSD 4 GB
(show image)
DS080GB1603E-T DS-080 0.00
(excl. VAT)
0 (incl. VAT)