Advantech logo

Advantech DS-080 1.9 GHz Intel® Celeron® 64 GB SSD 4 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102709
Info modified on:
19 Mar 2021, 17:10:13
Long product name Advantech DS-080 1.9 GHz Intel® Celeron® 64 GB SSD 4 GB:

Intel Celeron 3765U (2M Cache, 1.9 GHz), 4GB DDR3L, 64GB SSD, Intel HD Graphics, Gigabit Ethernet, HDMI x 2, 4x USB 3.0, Mini PCIe

Short summary description Advantech DS-080 1.9 GHz Intel® Celeron® 64 GB SSD 4 GB:

Advantech DS-080, 1.9 GHz, Intel® Celeron®, 3765U, BGA 1168, 2 MB, L3

Long summary description Advantech DS-080 1.9 GHz Intel® Celeron® 64 GB SSD 4 GB:

Advantech DS-080. Processor frequency: 1.9 GHz, Processor family: Intel® Celeron®, Processor model: 3765U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 64 GB, Storage media: SSD, SSD interface: Serial ATA III. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 300 MHz, On-board graphics card dynamic frequency (max): 850 MHz. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.