location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PocketMouse Pro mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketMouse Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72116
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:31:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington PocketMouse Pro mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical Silver
  • - USB Type-A
  • - Buttons quantity: 2
  • - 29.9" (0.76 m)
Long product name Kensington PocketMouse Pro mouse USB Type-A Optical :
The short editorial description of Kensington PocketMouse Pro mouse USB Type-A Optical

PocketMouse Pro
More>>>
Kensington PocketMouse Pro mouse USB Type-A Optical:
The official marketing text of Kensington PocketMouse Pro mouse USB Type-A Optical as supplied by the manufacturer

- Retractable cord winds, into mouse's body for compact, secure storage
- Optical technology offers precise tracking; no cleaning required
- Small size, fits neatly into laptop or portfolio case
- USB connectivity on an adjustable-length-cord
- Windows 98 or later and MacOS9/OSX
- Port: USB/PS2
- Retractable cord length 76cm

Short summary description Kensington PocketMouse Pro mouse USB Type-A Optical:
This short summary of the Kensington PocketMouse Pro mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PocketMouse Pro, Optical, USB Type-A, Silver

Long summary description Kensington PocketMouse Pro mouse USB Type-A Optical:
This is an auto-generated long summary of Kensington PocketMouse Pro mouse USB Type-A Optical based on the first three specs of the first five spec groups.

Kensington PocketMouse Pro. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2. Product color: Silver

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Design
Product color *
Silver
Ergonomics
Cable length
29.9" (0.76 m)
System requirements
Mac operating systems supported
Yes
Other features
Special features
Retractable cable
Compatible operating systems
Windows 98 Mac OS 8.1
Mouse dimensions (WxDxH)
2.24 x 4.37 x 1.5" (57 x 111 x 38 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:56:22
Uk has collected 1 expert review for Kensington PocketMouse Pro mouse USB Type-A Optical but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarecentral.com
Updated:
2011-09-27 12:56:22
Mechanical rolling balls, besides requiring frequent cleaning and de-crudding even in tidy offices, dont always work well on airline tray tables or other places a full-sized desk and mouse pad arent available. And packing a mouse in your briefcase is...
0%