Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Wired
- - PCI Express 2.0 Fiber
- - 10000 Mbit/s 10GBase-T
- - Internal Component for: Server
Long product name HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged Internal Fiber 10000 Mbit/s
:
StoreFabric CN1100R 10GBASE-T Dual Port Converged Network Adapter
The short editorial description of HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged Internal Fiber 10000 Mbit/s
StoreFabric CN1100R 10GBASE-T Dual Port Converged Network Adapter
More>>>
Short summary description HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged Internal Fiber 10000 Mbit/s:
This short summary of the HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged Internal Fiber 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged, Internal, Wired, PCI Express, Fiber, 10000 Mbit/s
Long summary description HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged Internal Fiber 10000 Mbit/s:
This is an auto-generated long summary of HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged Internal Fiber 10000 Mbit/s based on the first three specs of the first five spec groups.
HPE StoreFabric CN1100R 10GBASE-T Dual Port Converged. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 10000 Mbit/s