location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E650XW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E65UXWG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088776712
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:58:43
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS24E65UXWG user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED PLS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - G 30 kWh 30 W
Long product name Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black :
The short editorial description of Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black

S24E650 24in 1920x1080 HAS VGA/DVI/DP
More>>>
Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black:
The official marketing text of Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black as supplied by the manufacturer

S24E650 24in 1920x1080 HAS VGA/DVI/DP

Short summary description Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black:
This short summary of the Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E650XW, 24", 1920 x 1200 pixels, WUXGA, LED, 4 ms, Black

Long summary description Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black:
This is an auto-generated long summary of Samsung S24E650XW LED display 24" 1920 x 1200 pixels WUXGA Black based on the first three specs of the first five spec groups.

Samsung S24E650XW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.269 x 0.269 mm)
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
Color gamut
72%
3D
No
Peak luminance ratio
98%
Performance
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Audio input
Yes
HDCP
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-1 - 95°
Swiveling
Yes
Swivel angle range
-45 - 45°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
30 kWh
Power consumption (typical) *
30 W
Power consumption (standby) *
0.3 W
Power consumption (max)
35 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362936
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
21.8" (554.8 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
20.4" (517.3 mm)
Weight (with stand)
12.8 lbs (5.8 kg)
Width (without stand)
21.8" (554.8 mm)
Depth (without stand)
2.17" (55.1 mm)
Height (without stand)
14.1" (359.4 mm)
Weight (without stand)
9.06 lbs (4.11 kg)
Packaging data
Package width
24.7" (628 mm)
Package depth
17" (433 mm)
Package height
7.4" (188 mm)
Package weight
16.1 lbs (7.32 kg)
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
DVI, DisplayPort
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicUpscale, MagicBright, MagicRotation
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Recycling data
Total amount of recyclable materials
30%
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:53:36
Uk has collected 3 expert reviews for Samsung S24E650XW LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Article code product Stock Price from
Samsung S24H850QFU computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black Samsung S24H850QFU computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black
(show image)
LS24H850QFU S24H850QFU 0.00
(excl. VAT)
0 (incl. VAT)