location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IWC 71281 ECO EU60HZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IWC71281ECO EU 60HZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842849264
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:45:54
The date of the most recent change of the data-sheet in Icecat's system
Indesit IWC71281ECO EU 60HZ user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 1200 RPM White
  • - Cotton, Hand/wool, Jeans/denim, Quick, Sport, Synthetics, Delicate/silk
  • - Load balancing system Foam control system
  • - Half-load
  • - Spin-drying class: B
  • - 77 dB
More>>>
Short summary description Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:
This short summary of the Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit IWC 71281 ECO EU60HZ, Front-load, 15.4 lbs (7 kg), B, 77 dB, 1200 RPM, 222 kWh

Long summary description Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:
This is an auto-generated long summary of Indesit IWC 71281 ECO EU60HZ washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White based on the first three specs of the first five spec groups.

Indesit IWC 71281 ECO EU60HZ. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 222 kWh, Annual water consumption washing: 10840 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left
Door color
White
Cord length
47.2" (1.2 m)
Drum volume
52 L
Performance
Drum capacity *
15.4 lbs (7 kg)
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
77 dB
Noise level (wash) *
54 dB
Delayed start timer *
No
Cycle time (max)
190 min
Washing programs *
Cotton, Hand/wool, Jeans/denim, Quick, Sport, Synthetics, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
53%
Wi-Fi controlled
No
Near Field Communication (NFC)
No
Ergonomics
Removable top
No
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1.244 kWh
Power consumption (left-on)
8 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
23.4" (595 mm)
Depth
21.1" (535 mm)
Height
33.5" (850 mm)
Weight
146.6 lbs (66.5 kg)
Packaging data
Package width
25.4" (645 mm)
Package depth
23.2" (590 mm)
Package height
35" (890 mm)
Other features
Annual energy consumption washing
222 kWh
Annual water consumption washing
10840 L
Brand Image Article code product Stock Price from
Indesit XWE71452WSGFR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE71452WSGFR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71452WSGFR XWE71452WSGFR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71452 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71452 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71452WEU XWE 71452 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81483X K EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black Indesit XWE 81483X K EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black
(show image)
XWE81483XKEU XWE 81483X K EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81484X WSSS EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver, White Indesit XWE 81484X WSSS EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver, White
(show image)
XWE81484XWSSS XWE 81484X WSSS EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W FR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71451 W FR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71451WFR XWE 71451 W FR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver
(show image)
XWE91282XS XWE 91282X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91483X S washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver Indesit XWE 91483X S washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver
(show image)
XWE91483XS XWE 91483X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91683X WWWG washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White Indesit XWE 91683X WWWG washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White
(show image)
XWE91683XWWG XWE 91683X WWWG 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White
(show image)
XWE71683XWSSSNL XWE 71683X WSSS NL 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71451 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71451WEU XWE 71451 W EU 0.00
(excl. VAT)
0 (incl. VAT)