location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jan van Haasteren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Printing Office 1500 pieces
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19039 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126190395
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Humor
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 1500 pc(s)
Long product name Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor :
The short editorial description of Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor

Jan van Haasteren The Printing Office 1500 pieces, 90 x 60 cm, 12+
More>>>
Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor:
The official marketing text of Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor as supplied by the manufacturer

For decades Jan van Haasteren has created highly detailed, colourful and, above all, humorous illustrations. Most of Jan’s fans will immediately search for his trademark – the shark’s fin – featured in every puzzle. But you can also look for other favourite images – Saint Nicholas, The Hands, The Dentures and Jan’s self-portrait which you will find in nearly all of his illustrations.
Through the years there have been numerous Jan van Haasteren 54 to 5.000 piece puzzles in the Jumbo collection. Happy Puzzling!

Short summary description Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor:
This short summary of the Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor data-sheet is auto-generated and uses the product title and the first six key specs.

Jan van Haasteren The Printing Office 1500 pcs, 1500 pc(s), Humor, 12 yr(s)

Long summary description Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor:
This is an auto-generated long summary of Jan van Haasteren The Printing Office 1500 pcs Jigsaw puzzle 1500 pc(s) Humor based on the first three specs of the first five spec groups.

Jan van Haasteren The Printing Office 1500 pcs. Number of puzzle pieces: 1500 pc(s). Genre: Humor, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s). Width: 35.4" (900 mm), Height: 23.6" (600 mm)

Features
Product type *
Jigsaw puzzle
Genre *
Humor
Theme
Jan van Haasteren
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Recyclable
Yes
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.05.2016
Weight & dimensions
Width
35.4" (900 mm)
Height
23.6" (600 mm)
Packaging data
Package type
Box
Package width
14.6" (370 mm)
Package depth
2.76" (70 mm)
Package height
10.6" (270 mm)
Package weight
2.31 lbs (1.05 kg)
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
1500 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
726.2 lbs (329.4 kg)
Number of cartons per pallet
25 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
300 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
15.4" (390 mm)
Master (outer) case length
21.8" (554 mm)
Master (outer) case height
14.6" (370 mm)
Master (outer) case weight
29.1 lbs (13.2 kg)
Master (outer) case tare weight
5.08 oz (144 g)
Master (outer) case volume
79942.2 cm³