location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Action Pup

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Action Pup 3pk Online Exclusive 4 (Everest, Robodog, Rubble)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026091
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988121481 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2022 17:19:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name PAW Patrol Action Pup :
The short editorial description of PAW Patrol Action Pup

Action Pup 3pk Online Exclusive 4 (Everest, Robodog, Rubble)
More>>>
PAW Patrol Action Pup:
The official marketing text of PAW Patrol Action Pup as supplied by the manufacturer

No job is too big and no pup is too small! Now you can re-enact rescue scenes with 3 Action Pack Pups! All of your favorite PAW Patrol characters are ready to save the day as you press their badges to unleash incredible transformations. Race to the ruff-ruff rescue! Each Action Pack pup is loaded with a transforming pack! Together, your child’s imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. With all 3 pups inside you can save the day! Recreate your favorite PAW Patrol adventures with the exclusive PAW Patrol Action Pack Pup Set.

Short summary description PAW Patrol Action Pup:
This short summary of the PAW Patrol Action Pup data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Action Pup, 3 yr(s), Paw Patrol, Multicolor

Long summary description PAW Patrol Action Pup:
This is an auto-generated long summary of PAW Patrol Action Pup based on the first three specs of the first five spec groups.

PAW Patrol Action Pup. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product color: Multicolor

Features
Product type *
Toy figure set
Product color *
Multicolor
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Genre
Animals
Theme
Paw Patrol
Battery
Batteries required
No
Weight & dimensions
Width
9.25" (235 mm)
Weight & dimensions
Depth
2.35" (59.7 mm)
Height
5.1" (129.5 mm)
Weight
7.05 oz (200 g)
Packaging data
Package weight
8.82 oz (250 g)
Package type
Closed box
Packaging content
Battery included
No
Logistics data
Quantity per pack
3 pc(s)