location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paw Patrol Action Pack Pups 3pk Figure Set Marshal, Skye, Rubble
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024060
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988093948 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2024 07:24:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The Action Pack Rescue 3 pack features transforming Marshall, Skye and Rubble pups that are ready to save Adventure Bay!
  • - LEARNING AND EDUCATION TOYS: PAW Patrol kids toys, playsets, stuffed animals and toy cars are toys for boys and girls that enjoy building toys, a great gift for kids 3 and up, as an alternative to dolls, dinosaur toys or a train set.
Long product name PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML :
The short editorial description of PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML

Paw Patrol Action Pack Pups 3pk Figure Set Marshall, Skye, Rubble
More>>>
PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML:
The official marketing text of PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML as supplied by the manufacturer

No job is too big and no pup is too small! Now you can reenact rescue scenes with 3 Action Pack Pups! All of your favorite Paw Patrol characters are ready to save the day as you press their dog tags to unleash incredible transformations. Race to the ruff-ruff rescue with Marshall, Skye and Rubble! Whether it’s Marshall’s water cannons, Skye’s wings or Rubbles digger, each Action Pack pup is loaded with a unique transformation! Together, your child’s imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. With all 3 pups inside you can save the day! Recreate your favorite Paw Patrol adventures with the exclusive Paw Patrol Action Pack Pup Set!

Includes: 3 Action Pack Pup Figures

Short summary description PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML:
This short summary of the PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML, 3 yr(s), Paw Patrol, Multicolor

Long summary description PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML:
This is an auto-generated long summary of PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML based on the first three specs of the first five spec groups.

PAW Patrol PAW FGR Action Pup 3Pk 1 ONLX CN GML. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product color: Multicolor

Features
Product type *
Toy figure set
Product color *
Multicolor
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Genre
Animals
Theme
Paw Patrol
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Packaging data
Package width
9" (228.6 mm)
Package depth
2.25" (57.1 mm)
Package height
5" (127 mm)
Package weight
7.2 oz (204.1 g)
Package type
Closed box
Packaging content
Battery included
No
Packaging content
Number of toy figures
3 pc(s)
Logistics data
Harmonized System (HS) code
9503.00.49.90
Master (outer) case width
14" (356.1 mm)
Master (outer) case length
9.29" (236 mm)
Master (outer) case height
5.59" (142 mm)
Master (outer) case weight
3.26 lbs (1.48 kg)
Master (outer) case net weight
2.71 lbs (1.23 kg)
Master (outer) case volume
421000 cm³
Master (outer) case GTIN (EAN/UPC)
778988093955
Number of layers per pallet
12 pc(s)
Quantity per pallet
792 pc(s)
Quantity per pallet layer
66 pc(s)
Quantity per intermodal container (20ft)
15087 pc(s)
Quantity per intermodal container (40ft)
30175 pc(s)