location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Basic Vehicle Themed Jungle Skye

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Vehicle Themed Jungle Skye
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033496
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988644010 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2022 15:40:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Basic Vehicle Themed Jungle Skye
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toy figure Recommended age (min): 3 yr(s) Multicolor
  • - On basis of: Cartoon Paw Patrol Dog
  • - Not for children under 36 months
Long product name PAW Patrol Basic Vehicle Themed Jungle Skye :
The short editorial description of PAW Patrol Basic Vehicle Themed Jungle Skye

Basic Vehicle Themed Jungle Skye, 3+
More>>>
PAW Patrol Basic Vehicle Themed Jungle Skye:
The official marketing text of PAW Patrol Basic Vehicle Themed Jungle Skye as supplied by the manufacturer

No job is too big and no pup is too small! Now you can re-enact new jungle-themed rescue missions with the pups and their jungle cruisers! Together, your child's imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. Recreate your favorite PAW Patrol adventures with the PAW Patrol Jungle Rescue vehicles and figures!

Short summary description PAW Patrol Basic Vehicle Themed Jungle Skye:
This short summary of the PAW Patrol Basic Vehicle Themed Jungle Skye data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Basic Vehicle Themed Jungle Skye, 3 yr(s), Paw Patrol, Multicolor

Long summary description PAW Patrol Basic Vehicle Themed Jungle Skye:
This is an auto-generated long summary of PAW Patrol Basic Vehicle Themed Jungle Skye based on the first three specs of the first five spec groups.

PAW Patrol Basic Vehicle Themed Jungle Skye. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product color: Multicolor

Features
Product type *
Toy figure
Product color *
Multicolor
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
On basis of
Cartoon
Theme
Paw Patrol
Animal type(s)
Dog
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Width
8.5" (215.9 mm)
Depth
3.75" (95.3 mm)
Height
7.5" (190.5 mm)
Weight
10.9 oz (310 g)
Packaging data
Package weight
14.5 oz (410 g)
Packaging content
Battery included
No
Logistics data
Master (outer) case width
23.5" (595.9 mm)
Master (outer) case length
9.06" (230.1 mm)
Master (outer) case height
8.66" (220 mm)
Master (outer) case weight
5.42 lbs (2.46 kg)
Master (outer) case net weight
4.08 lbs (1.85 kg)
Master (outer) case GTIN (EAN/UPC)
778988644027
Quantity per master (outer) case
6 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet
336 pc(s)
Quantity per pallet layer
42 pc(s)
Quantity per intermodal container (20ft)
5968 pc(s)
Quantity per intermodal container (40ft)
11937 pc(s)