location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC32H711QEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC32H711QEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088594323
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:41:45
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2560 x 1440 QHD
  • - 1 x HDMI, Mini Display Port
  • - Quantum Dot
Long product name Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White :
The short editorial description of Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White

32" VA LED, 2560 x 1440, 300 cd/m², 16:9, 4 ms, HDMI, DisplayPort
More>>>
Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White:
The official marketing text of Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White as supplied by the manufacturer

Experience a Quantum dot Curved Monitor
Ultimate Curve. Incredible Colour Expression.

Short summary description Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White:
This short summary of the Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LC32H711QEU, 32", 2560 x 1440 pixels, Quad HD, LED, 4 ms, White

Long summary description Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White:
This is an auto-generated long summary of Samsung LC32H711QEU LED display 32" 2560 x 1440 pixels Quad HD White based on the first three specs of the first five spec groups.

Samsung LC32H711QEU. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White

Lifelike Colour. Redefined.
Lifelike Colour. Redefined.

Quantum dot
Samsung’s advanced Quantum Dot display delivers richer, more vivid colours, bringing movies, sports broadcasts live-streamed gaming and more to life. Multi-coated semiconductor particles ensure long-lasting image quality, while Samsung’s unique cadmium-free technology is harmless to the environment.

More Detail, More Space
More Detail, More Space

WQHD Resolution
With up to 1.7 times the pixel density of Full HD, WQHD not only delivers incredibly detailed, pin-sharp images—it also creates a wider workspace that lets you view more of documents and webpages onscreen with less need to scroll or zoom.

Total Immersion
Total Immersion

1800 Curvature
Designed to wrap around your field of vision and draw you deeper into onscreen movie and gaming action, Samsung’s industry-leading 1800R curved screen delivers a truly immersive viewing experience.

Smoother Gaming
Smoother Gaming

AMD Freesync
With AMD FreeSync technology, you’ll enjoy flawlessly smooth gameplay in any kind of action. And Game Mode lets you effortlessly select screen settings optimised for different game genres, ensuring you see darker areas in more the detail in game scenes.

Deeper Blacks
Deeper Blacks

3000:1 Contrast ratio
Samsung’s advanced VA panel technology minimises light leakage across the entire screen, even at the corners, and delivers a 3000:1 contrast ratio for deeper blacks and more brilliant whites in the very darkest and brightest of scenes.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
32"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Screen shape *
Curved
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.277 x 0.277 mm)
Quantum dot color technology
Yes
Peak luminance ratio
98%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Design
Product color *
White
Certification
Windows 10
Ports & interfaces
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ergonomics
Cable lock slot *
No
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Annual energy consumption
80 kWh
Weight & dimensions
Width (with stand)
28.1" (712.5 mm)
Depth (with stand)
10.9" (276.3 mm)
Height (with stand)
20.4" (519 mm)
Width (without stand)
28.1" (712.5 mm)
Depth (without stand)
2.47" (62.8 mm)
Height (without stand)
16.6" (420.7 mm)
Weight (without stand)
15 lbs (6.8 kg)
Packaging data
Package width
31.2" (792 mm)
Package depth
23.5" (596 mm)
Package height
11.6" (294 mm)
Package weight
21.2 lbs (9.6 kg)
Other features
Display
LED
On/off switch
Yes
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
B
Brand Image Article code product Stock Price from
Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C34F791WQU LED display 34" 3440 x 1440 pixels UltraWide Quad HD Gray Samsung C34F791WQU LED display 34" 3440 x 1440 pixels UltraWide Quad HD Gray
(show image)
LC34F791WQU C34F791WQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F581FDU LED display 27" 1920 x 1080 pixels Full HD Silver Samsung C27F581FDU LED display 27" 1920 x 1080 pixels Full HD Silver
(show image)
LC27F581FDU C27F581FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS32F351FUU LED display 31.5" 1920 x 1080 pixels Full HD White Samsung LS32F351FUU LED display 31.5" 1920 x 1080 pixels Full HD White
(show image)
LS32F351FUU LS32F351FUU 0.00
(excl. VAT)
0 (incl. VAT)