location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance C31GL3SLIM drive bay panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31GL3SLIM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701672
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:59
The date of the most recent change of the data-sheet in Icecat's system
i-tec C31GL3SLIM user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name i-tec Advance C31GL3SLIM drive bay panel Black :
The short editorial description of i-tec Advance C31GL3SLIM drive bay panel Black

USB-C Slim Passive HUB 3 Port + Gigabit Ethernet Adapter
More>>>
i-tec Advance C31GL3SLIM drive bay panel Black:
The official marketing text of i-tec Advance C31GL3SLIM drive bay panel Black as supplied by the manufacturer

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

Combination of passive USB HUB with Gigabit Ethernet adapter, for easy and fast connection of your favorite USB peripherals to your notebook, tablet, PC or smartphone with new USB-C or Thunderbolt 3 interface, and for fast network and Internet access with Gigabit Ethernet connection.

The HUB offers three USB 3.0 ports with the Plug & Play function and standard USB charging – it will automatically detect connected equipment for USB charging. The USB 3.0 interface is important mainly for data transfers from USB 3.0 memory cards and flash disks which will use its high transfer speed most.'

The Gigabit Ethernet port allows you easy access to 10/100/1000 Mbps network. You can enjoy high speed internet access without any interruption.

This HUB is powered from the USB bus and it has a built in overcurrent protection of your computer in case of short connection on the peripheries. It supports a wide range of operating systems from Windows and Mac OS to Linux. Ethernet network connection can also be used in the Android system. However, the support of this function must be included by the manufacturer directly in the particular Android device. You can easily check this support in Network Connection Settings → Other Networks, which must include Ethernet.

The HUB is suitable for use with Apple MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1 and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you deed not take care of the rotation of the connector. More information about the USB-C is available here.

Short summary description i-tec Advance C31GL3SLIM drive bay panel Black:
This short summary of the i-tec Advance C31GL3SLIM drive bay panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance C31GL3SLIM, Black, LAN, ASIX AS88179, 4.92" (125 mm), 1.14" (29 mm), 0.591" (15 mm)

Long summary description i-tec Advance C31GL3SLIM drive bay panel Black:
This is an auto-generated long summary of i-tec Advance C31GL3SLIM drive bay panel Black based on the first three specs of the first five spec groups.

i-tec Advance C31GL3SLIM. Product color: Black, LED indicators: LAN, Chipset: ASIX AS88179. Width: 4.92" (125 mm), Depth: 1.14" (29 mm), Height: 0.591" (15 mm). Package width: 8.66" (220 mm), Package depth: 6.02" (153 mm), Package height: 1.26" (32 mm). Power source type: USB

Features
Product color
Black
LED indicators
LAN
Chipset
ASIX AS88179
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Weight & dimensions
Width
4.92" (125 mm)
Depth
1.14" (29 mm)
Height
0.591" (15 mm)
Weight
1.76 oz (50 g)
Packaging data
Package width
8.66" (220 mm)
Packaging data
Package depth
6.02" (153 mm)
Package height
1.26" (32 mm)
Package weight
3.7 oz (105 g)
System requirements
Mac operating systems supported
Yes
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Power
Power source type
USB
Logistics data
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
i-tec Metal C31METALG3HUB drive bay panel Gray i-tec Metal C31METALG3HUB drive bay panel Gray
(show image)
C31METALG3HUB USB-C Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DTPDHDMI drive bay panel Black i-tec C31DTPDHDMI drive bay panel Black
(show image)
C31DTPDHDMI USB C HDMI Travel Adapter PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31CR3HUB drive bay panel Black i-tec Advance C31CR3HUB drive bay panel Black
(show image)
C31CR3HUB USB-C Slim Passive HUB 3 Port + Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3CR3HUB drive bay panel Black i-tec Advance U3CR3HUB drive bay panel Black
(show image)
U3CR3HUB USB 3.0 Slim 3-port HUB 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3GL3SLIM drive bay panel Black i-tec Advance U3GL3SLIM drive bay panel Black
(show image)
U3GL3SLIM USB 3.0 Slim HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31AHDMIPD drive bay panel Silver i-tec Advance C31AHDMIPD drive bay panel Silver
(show image)
C31AHDMIPD USB-C HDMI and USB Adapter + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3A3HUB drive bay panel Blue, Silver i-tec Metal U3A3HUB drive bay panel Blue, Silver
(show image)
U3A3HUB USB 3.0 Metal HUB 3 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3GLAN3HUB drive bay panel Silver i-tec Metal U3GLAN3HUB drive bay panel Silver
(show image)
U3GLAN3HUB USB 3.0 Metal HUB 3 Port + Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)