location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK850 Performance Wireless Keyboard and Mouse Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008227 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206066885 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:03:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Custom Productivity Experience: The MK850 wireless combo gives you increased productivity thanks to Logitech software OPTIONS, allowing you to assign 12 keys and buttons to your favourite shortcuts
  • - Built for Comfort: The keyboard is designed for all-day typing with oversized, cushioned palm rest, familiar deep-profile keys, curved key frame and adjustable tilt legs. Two AAA batteries with a 3-year lifespan
  • - Precision Mouse Control: Contoured mouse's soft rubber surface fits perfectly into your palm, hyper-fast scrolling wheel to fly through webpages/documents. Works with Windows, Mac, ChromeOS, Android
  • - Multiple Device Compatibility: Swapping between PCs, laptops & Macs is simple; type and switch seamlessly between tablets, computers, phone; Pair up to 3 individual devices via Bluetooth/USB receiver
  • - Logitech DuoLink: To get the most out of the MK850 wireless combo, download the Logitech Options software Duolink, link your keyboard and mouse together for custom functionality, smarter navigation
Guarantee: 2 years
Long product name Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black :
The short editorial description of Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black

MK850 Performance Wireless Keyboard and Mouse Combo
More>>>
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black:
The official marketing text of Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black as supplied by the manufacturer

Experience next-level comfort and productivity with the powerful MK850 Performance. Fly through documents and web pages with hyper-fast scrolling – and type quietly and efficiently on a full-size keyboard with carefully-crafted keys. The cushioned palm rest and curved keyframe gives you the support you need, adjustable tilt legs offer the perfect typing angle, and the contoured design of the mouse fits comfortably in your palm. Type and switch seamlessly between your computer, tablet, and phone¹. Pair your mouse with up to 3 devices.
¹Any USB-equipped or Bluetooth® Smart ready device that supports an external keyboard (HID profile).

Short summary description Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black:
This short summary of the Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK850 Performance, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTY, Black, Mouse included

Long summary description Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black:
This is an auto-generated long summary of Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black based on the first three specs of the first five spec groups.

Logitech MK850 Performance. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Universal. Product color: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Frequency band
2.4 GHz
On/off switch
Yes
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Product color *
Black
Battery LED indicator
Yes
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
36 month(s)
Number of batteries supported
3
Mouse
Mouse included *
Yes
Form factor
Right-hand
Movement detection technology
Optical
Movement resolution
1000 DPI
Buttons quantity
8
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Mouse battery technology
Alkaline
Number of batteries (mouse)
1
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Mobile operating systems supported
Android 7.1, Android 7.1.2, Android 10, Android 8.0, Android 10.0, Android 9.0, iPadOS, Android 7.0
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
16.9 x 0.984 x 8.27" (430 x 25 x 210 mm)
Keyboard weight
25.9 oz (733 g)
Mouse dimensions (WxDxH)
2.91 x 1.77 x 4.53" (74 x 45 x 115 mm)
Mouse weight
4.76 oz (135 g)
Packaging data
Package width
1.93" (49 mm)
Package depth
20.7" (526 mm)
Package height
8.7" (221 mm)
Package weight
2.73 lbs (1.24 kg)
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
Cables included
USB
User guide
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case GTIN (EAN/UPC)
50992060668816
Master (outer) case width
8.11" (206 mm)
Master (outer) case length
21.1" (535 mm)
Master (outer) case height
9.33" (237 mm)
Master (outer) case weight
12.1 lbs (5.48 kg)
Quantity per pallet
224 pc(s)
Quantity per intermodal container (20ft)
4248 pc(s)
Quantity per intermodal container (40ft)
8748 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-08-23 07:33:26
Uk has collected 36 expert reviews for Logitech MK850 Performance Wireless Keyboard and Mouse Combo and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tweaktown.com
Updated:
2017-08-23 07:33:26
With most of what we see from Logitech, most of the gear is oriented to gamers. This has not been a bad path for Logitech, as they have a huge following and some of the best products on the market currently, all due to their diligence of listening to the...
Bottom line Initially, our thoughts were that this combo or peripherals might be just another average set for daily grinders out there, but we have completely changed our minds. Yes, the keyboard is built ergonomically, to relieve stresses and feel better while using...
96%
techguide.com.au
Updated:
2017-08-23 07:33:26
Logitech has created a powerful duo with the MK850 Performance Wireless Keyboard and Mouse to make the everyday task of using a computer and mobile devices even easier.There also designed to be comfortable as well with the keyboard providing a cushioned p...
Good Comfortable, easy to set up, can be used with computers and mobile devices, versatile mouse, customisable...
Bad Occasional keyboard and mouse...
Bottom line The Logitech Performance Wireless Keyboard and Mouse was a joy to use and provided a fast and comfortable way to interact with our computer and mobile devices. And speed and comfort can only lead to one thing - increased productivity.User Rating Be the f...
80%
Digitaltrends.com
Updated:
2017-08-23 07:33:26
Unless you buy an upscale gaming or some other specialized PC, chances are the keyboard and mouse that comes with your new computer is boringly and often uncomfortably basic, and more than likely wired via separate USB cables for both devices. If you spen...
Good Well-built and attractive, Can pair with three devices simultaneously, Designed for ergonomic comfort, Multiple angle adjustments, Can modify mouse behavior from keyboard...
Bad A little pricey, Ergonomic contour is understated, Not rechargeable...
Bottom line If you're looking for wireless connectivity among multiple devices and reasonable comfort, the MK850 combo is a good choice...
70%
pcworld.co.nz
Updated:
2017-09-08 04:54:43
The Logitech MK850 clearly aims to be your go-to keyboard and mouse for your desktop, phone, and tablet. With its roomy, ergonomically minded design, the keyboard is also a gift to aching wrists. But while the MK850's agility at juggling wireless connecti...
0%
goodgearguide.com.au
Updated:
2017-10-27 05:55:03
The Logitech MK850 clearly aims to be your go-to keyboard and mouse for your desktop, phone, and tablet. With its roomy, ergonomically minded design, the keyboard is also a gift to aching wrists. But while the MK850's agility at juggling wireless connecti...
0%
cravingtech.com
Updated:
2017-12-15 01:34:51
Logitech MK850 Performance Review – The Logitech MK850 is a wireless keyboard and mouse combo from Logitech, aims to be the only keyboard and mouse you need for all your devices at home or at the office.Logitech MK850 itself comprises of the Logitech K850...
Bottom line If you normally work with multiple devices at home or the office, you'll fall in love with the Logitech MK850. It can pair up to 3 devices at the same time and switching between one device to another is as easy as a key press and it works instantly. As yo...
0%
geeklingo.net
Updated:
2018-08-29 10:08:17
When you are looking for a wireless keyboard and mouse combination, you just need it to perform. Logitech is well-known for making quality products that are still affordable, but how does the MK850 wireless keyboard and mouse stack up to the competition...
Good Bluetooth Smart Connection & 2.4 GHz wireless connection, Range of 10 meters, Logitech Advanced Optical Tracking, 8 mouse buttons and hyper-fast scroll wheel...
Bad No print screen button on keyboard, Tends to trap dirt easily...
90%
relaxedtech.com
Updated:
2017-08-23 07:33:26
Logitech is a well-known company in the industry for making peripheral equipment for computers, including webcams, keyboards and computer mice. We have been reviewing many of their products and today we will be looking at the MK850 which is a mouse and ke...
Good Simple Design, Solid Performance, Wireless Support, Comfortable, Affordable...
Bad No Dedicated Media Keys, Palm Rest Not Detachable, If you are in the market for a high quality mouse and keyboard combo, the MK850 is definitely the product to get. The M720 Triathlon mouse is compact and it can get the job done with no issues. You can't...
Bottom line I believe the Logitech MK850 keyboard deserves our highly recommended award.Final Score9« Home Page »Please enable JavaScript to view the comments powered by Disqus. comments powered by Disqus...
90%
computershopper.com
Updated:
2017-08-23 07:33:26
Logitech did not invent the mouse-and-keyboard combo, but it's one of today's last big pushers of these bundles. Nor did it invent that particular flavor of ergonomic keyboard that appears to have taken inspiration from Salvador Dalí's melting desert land...
Good Bluetooth pairing works effortlessly, Limitless application-specific profiles, Ergonomic design...
Bad Unifying software and keyboard offer little to configure, No dedicated media keys, Palm rest not detachable, Only one dpi setting, No manual, Mouse is for righties only...
Bottom line Despite some design and software quibbles, this is a solid ergonomic mouse/keyboard combo with lightning-fast Bluetooth pairing and switching. Read More...
60%
booredatwork.com
Updated:
2017-08-23 07:33:26
Sometimes, it's important to get back to your roots. Before I started living the laptop lifestyle three short years ago, I too was a keyboard masher and mouse mover. For years, I found myself having to press a key more than a couple of millimeters just to...
0%
pcworld.com_techhive.com
Updated:
2017-09-08 04:54:43
The Logitech MK850 clearly aims to be your go-to keyboard and mouse for your desktop, phone, and tablet. With its roomy, ergonomically minded design, the keyboard is also a gift to aching wrists. But while the MK850's agility at juggling wireless connecti...
Good Comfortable design, Switches among desktops, phones and tablets with ease, Bundled with a smooth, solid mouse, Seven programmable keys...
Bad Keys feel annoyingly squishy, Too big to be truly portable...
Bottom line The Logitech MK850 works with your desktop, phone, and tablet, and its roomy, ergonomically minded design is also a gift to aching wrists. But keyboard experience itself was marred by mushy-feeling keys...
60%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G513 Carbon RGB Mechanical Gaming , GX Blue (Clicky) keyboard USB QWERTY Turkish
(show image)
920-008935 G513 Carbon RGB Mechanical Gaming Keyboard, GX Blue (Clicky) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Blue Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Blue
(show image)
920-007575 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTY English Black
(show image)
920-008085 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Italian Gray, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Italian Gray, White
(show image)
920-008038 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTY US International Black
(show image)
920-007867 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G810 keyboard Gaming USB QWERTY US International Black Logitech G810 keyboard Gaming USB QWERTY US International Black
(show image)
920-007747 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 keyboard Mouse included Universal USB QWERTY Italian Gray Logitech MK235 keyboard Mouse included Universal USB QWERTY Italian Gray
(show image)
920-007913 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Gray Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Italian Gray
(show image)
920-007574 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 Plus Tv keyboard Universal RF Wireless QWERTY Italian Black Logitech K400 Plus Tv keyboard Universal RF Wireless QWERTY Italian Black
(show image)
920-007135 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK270 keyboard Mouse included Universal USB QWERTY Italian Black Logitech Wireless Combo MK270 keyboard Mouse included Universal USB QWERTY Italian Black
(show image)
920-004512 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Italian Black:
Disclaimer

© 2016 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under licence.
All other trademarks are the property of their respective owners.