location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Coffee De Luxe Espresso machine 2.1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coffee De Luxe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COFFEEDLZILVER
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:29:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gaggia Coffee De Luxe Espresso machine 2.1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Espresso machine 2.1 L
  • - 15 bar
  • - Cappuccino making
  • - 1300 W
  • - Silver
Long product name Gaggia Coffee De Luxe Espresso machine 2.1 L :
The short editorial description of Gaggia Coffee De Luxe Espresso machine 2.1 L

Domestic Line. Manual machine. Coffee De Luxe. Silver
More>>>
Gaggia Coffee De Luxe Espresso machine 2.1 L:
The official marketing text of Gaggia Coffee De Luxe Espresso machine 2.1 L as supplied by the manufacturer

Coffee Deluxe have the exclusive “cappuccinatore” that extracts the milk from Tetra-pack to obtain excellent cappuccinos just like the one you can have in coffee bars in the quiet of your home.


- 1 cup filter suitable for pods or ground coffee
- Group and Filter holder cromed brass
- Steamer
- Exclusive “montalatte” accessory

Short summary description Gaggia Coffee De Luxe Espresso machine 2.1 L:
This short summary of the Gaggia Coffee De Luxe Espresso machine 2.1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Coffee De Luxe, Espresso machine, 2.1 L, 1300 W, Silver

Long summary description Gaggia Coffee De Luxe Espresso machine 2.1 L:
This is an auto-generated long summary of Gaggia Coffee De Luxe Espresso machine 2.1 L based on the first three specs of the first five spec groups.

Gaggia Coffee De Luxe. Product type: Espresso machine, Water tank capacity: 2.1 L. Power: 1300 W. Product color: Silver

Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
2.1 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Housing material
Metal
Water level indicator
Yes
Removable water tank
Yes
Product color *
Silver
Removable drip tray
Yes
Non-slip feet
Yes
Ergonomics
Illuminated on/off switch
Yes
Indication light
Yes
Power
Power *
1300 W
Weight & dimensions
Weight
16.5 lbs (7.5 kg)
Technical details
Built-in coffee tamper
No
Other features
Power requirements
230-240V 50Hz / 120V 60Hz
Dimensions (WxDxH)
9.06 x 9.45 x 14.2" (230 x 240 x 360 mm)
Type
Coffee/Espresso
Filter
pods/ground coffee
Brand Image Article code product Stock Price from
Gaggia Espresso De Luxe Espresso machine 1.95 L Gaggia Espresso De Luxe Espresso machine 1.95 L
(show image)
ESPRESSODELUXE Espresso De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Espresso Espresso machine 1.95 L Gaggia Espresso Espresso machine 1.95 L
(show image)
ESPRESSO Espresso 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Tebe Espresso machine 1.8 L Gaggia Tebe Espresso machine 1.8 L
(show image)
TEBE Tebe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Red passion Espresso machine 1.25 L Gaggia Evolution. Red passion Espresso machine 1.25 L
(show image)
EVOLUTIONR Evolution. Red passion 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Classic Espresso machine 2.1 L Gaggia Classic Espresso machine 2.1 L
(show image)
GAGGIACLASSIC Classic 0.00
(excl. VAT)
0 (incl. VAT)