location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AE415
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063850624 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 351322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 W 2.1 channels
  • - Number of satellite speakers: 2 10 W
  • - Active subwoofer
  • - Built-in Amplifier
  • - Wired
  • - Line-in
  • - Volume control: Digital
  • - Black
Guarantee: 1 year
Long product name DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W :
The short editorial description of DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W

2.1 SPEAKER SYSTEM AE415 520-AAKE
More>>>
DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W:
The official marketing text of DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W as supplied by the manufacturer

Experience enhanced audio and bass in a compact design
Whether you’re listening to music or watching a movie at your desk, you can experience premium audio and deep bass with the Dell 2.1 Speaker System – AE415. The Speakers easily fit almost any desktop setup, so you can enjoy enhanced acoustics whether you have a desktop or a notebook.

High performance audio and bass tuned by Waves Maxx Audio®
You can now experience premium, room-filling sound at your desk with the Dell 2.1 Speaker System. Professionally tuned by award-winning Waves Maxx Audio®, the Speaker System delivers deep, enhanced bass with the down-firing subwoofer and impressive sound at 30W RMS.

Save desk space with a compact, modern design
The Dell 2.1 Speaker System features a compact, modern design that fit in easily to almost any desktop setup. Whether you decide to place them just underneath your monitor or on either side of your laptop, you can enjoy premium sound without taking up too much space on your desk. The subwoofer is also a compact size, so it doesn’t take up too much floor space near your desk.

Plug in your favorite headphones for private listening
The Dell 2.1 Speaker System also features a headphone jack so you can plug in your favorite headphones for a private listening experience without interruptions. You can even plug in a secondary device so you can listen with a friend.

The Dell 2.1 Speaker System – AE415 provides a high quality sound experience that fits neatly into almost any desktop setup. With premium sound professionally tuned by award-winning Waves Maxx Audio®, the speakers provide a crystal clear audio experience. Powerful down-firing subwoofers deliver a deep, enhanced bass perfect for watching movies or listening to music. With a compact and modern design, the speakers deliver an enhanced sound experience without adding clutter to your desk. You can also plug in headphones for a private listening experience.

Short summary description DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W:
This short summary of the DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AE415, 2.1 channels, 30 W, PC, Black, Digital, Amplifier

Long summary description DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W:
This is an auto-generated long summary of DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W based on the first three specs of the first five spec groups.

DELL AE415. Audio output channels: 2.1 channels, RMS rated power: 30 W, Recommended usage: PC. Amplification device type: Amplifier, Amplification device form factor: Built-in. Satellite speakers RMS power: 10 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 20 W. Cables included: AC, Audio (3.5mm)

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:59:17
Uk has collected 1 expert review for DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
futurefive.co.nz
Updated:
2018-06-01 06:59:17
A mighty sound system for your desktop or just an adequate solution? Darren Price checks out the Dell 2.1 Speaker System AE415.Back in the day, desktop speakers meant ugly-looking bits of plastic, prone to toppling over if you even look at them weirdly. T...
0%
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL AE415 speaker set 30 W PC Black 2.1 channels 10 W:
Disclaimer

Actual configuration might differ from illustration