Logitech logo

Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
363081
Info modified on:
02 May 2024, 06:37:09
Bullet Points Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black:
  • - Custom Productivity Experience: The MK850 wireless combo gives you increased productivity thanks to Logitech software OPTIONS, allowing you to assign 12 keys and buttons to your favourite shortcuts
  • - Built for Comfort: The keyboard is designed for all-day typing with oversized, cushioned palm rest, familiar deep-profile keys, curved key frame and adjustable tilt legs. Two AAA batteries with a 3-year lifespan
  • - Precision Mouse Control: Contoured mouse's soft rubber surface fits perfectly into your palm, hyper-fast scrolling wheel to fly through webpages/documents. Works with Windows, Mac, ChromeOS, Android
  • - Multiple Device Compatibility: Swapping between PCs, laptops & Macs is simple; type and switch seamlessly between tablets, computers, phone; Pair up to 3 individual devices via Bluetooth/USB receiver
  • - Logitech DuoLink: To get the most out of the MK850 wireless combo, download the Logitech Options software Duolink, link your keyboard and mouse together for custom functionality, smarter navigation
Guarantee:
2 years
Long product name Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black:

MK850 Performance Wireless Keyboard and Mouse Combo

Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black:

Experience next-level comfort and productivity with the powerful MK850 Performance. Fly through documents and web pages with hyper-fast scrolling – and type quietly and efficiently on a full-size keyboard with carefully-crafted keys. The cushioned palm rest and curved keyframe gives you the support you need, adjustable tilt legs offer the perfect typing angle, and the contoured design of the mouse fits comfortably in your palm. Type and switch seamlessly between your computer, tablet, and phone¹. Pair your mouse with up to 3 devices.
¹Any USB-equipped or Bluetooth® Smart ready device that supports an external keyboard (HID profile).

Short summary description Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black:

Logitech MK850 Performance, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTZ, Black, Mouse included

Long summary description Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black:

Logitech MK850 Performance. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTZ. Wrist rest. Recommended usage: Universal. Product color: Black. Mouse included

Video
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ German Black 920-008221:
© 2016 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under licence.
All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.