Digitus logo

Digitus DK-1743-VH-1 networking cable Orange 3937" (100 m) Cat7 S/FTP (S-STP)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58305
Info modified on:
25 Aug 2024, 15:32:44
Bullet Points Digitus DK-1743-VH-1 networking cable Orange 3937" (100 m) Cat7 S/FTP (S-STP):
  • - Physical properties:
  • - Conductor: Bare copper wire, AWG 23/1
  • - System(s) of assessment and verification of constancy of performance: System 3
  • - Insulation: SFS-PE (foamed polyethylene jacket)
  • - Total number of insulated conductors: 8, twisted into 4 pairs
  • - Color code: Blue-white, orange-white, green-white, brown-white
  • - Shielding of the individual pairs: aluminum-laminated polyester film, covers 100%
  • - Overall shielding: copper braiding
  • - Outer sheath: Dca-s2,d1,a1 acc. to EN 50575; LSZH
  • - Color: Orange (RAL 2008)
  • - Mechanical properties:
  • - Strain relief: 150N max.
  • - Dynamic bending radius: 8x AD mm min.
  • - Static bending radius: 4x AD mm min.
  • - Transport and storage temperature range: -20 °C to +60 °C
  • - Operating temperature range: -20 °C to +50 °C
  • - Installation temperature range: 0 °C to +50 °C
  • - Electrical properties:
  • - Impedance: 100±15 Ohm @ 4 - 1000 MHz; 100±25 OHM @ 100-600 MHz
  • - Capacitance: 45 pF/m nominal @ 1 KHz
  • - Insulation resistance: 5 GOhm x km min.
  • - DC resistance: 95 Ohm/km max. (2% max. unbalanced resistance)
  • - Loop resistance: 190 Ohm/km max. (2% max. unbalanced resistance)
  • - Operating voltage: 72 Vdc max.
  • - Coupling attenuation: CA-Type 1b
  • - Phase delay: 450 nS/100 m max.
  • - Time delay: 10 nS/100 m max.
  • - Separation class: "d" according to EN 50174-2
  • - NVP: 79%
  • - Flame spread: EN EN 60332-1-2 (LSOH-PVC)
  • - Halogen-free, corrosivity: EN 60754-1/2 (LSOH)
  • - Smoke density: EN 61034-2
Long product name Digitus DK-1743-VH-1 networking cable Orange 3937" (100 m) Cat7 S/FTP (S-STP):

CAT 7 S-FTP installation cable, 1200 MHz Dca (EN 50575), AWG 23/1, 100 m ring, SX, orange

Short summary description Digitus DK-1743-VH-1 networking cable Orange 3937" (100 m) Cat7 S/FTP (S-STP):

Digitus DK-1743-VH-1, 3937" (100 m), Cat7, S/FTP (S-STP), Orange

Long summary description Digitus DK-1743-VH-1 networking cable Orange 3937" (100 m) Cat7 S/FTP (S-STP):

Digitus DK-1743-VH-1. Cable length: 3937" (100 m), Cable standard: Cat7, Cable shielding: S/FTP (S-STP), Product color: Orange

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.