Fujitsu logo

Fujitsu LIFEBOOK UH90/B1 Intel® Core™ i5 i5-7200U Laptop 13.3" Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58870
Info modified on:
14 Mar 2024, 17:05:46
Short summary description Fujitsu LIFEBOOK UH90/B1 Intel® Core™ i5 i5-7200U Laptop 13.3" Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Fujitsu LIFEBOOK UH90/B1, Intel® Core™ i5, 2.5 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Fujitsu LIFEBOOK UH90/B1 Intel® Core™ i5 i5-7200U Laptop 13.3" Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Fujitsu LIFEBOOK UH90/B1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.