location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Rescue Racers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rescue Racers 3pk Online Exclusive 4 (Skye, Rubble, Rocky)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026092
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988121504 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 15:11:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Rescue Racers
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Plastic
  • - Recommended age (min): 3 yr(s) Boy/Girl
  • - Multicolor
Long product name PAW Patrol Rescue Racers :
The short editorial description of PAW Patrol Rescue Racers

Rescue Racers 3pk Online Exclusive 4 (Skye, Rubble, Rocky), 3+
More>>>
PAW Patrol Rescue Racers:
The official marketing text of PAW Patrol Rescue Racers as supplied by the manufacturer

Race to the ruff-ruff rescue with PAW Patrol Rescue Racers 3-pack! With real working wheels, Skye, Rubble and Rocky race into action. Cruise with the PAW Patrol by collecting all of the PAW Patrol Racers.

Short summary description PAW Patrol Rescue Racers:
This short summary of the PAW Patrol Rescue Racers data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Rescue Racers, 3 yr(s), Plastic, Multicolor

Long summary description PAW Patrol Rescue Racers:
This is an auto-generated long summary of PAW Patrol Rescue Racers based on the first three specs of the first five spec groups.

PAW Patrol Rescue Racers. Recommended age (min): 3 yr(s), Material: Plastic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Country of origin
China
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
11" (279.4 mm)
Length
3" (76.2 mm)
Height
5.5" (139.7 mm)
Weight
11.4 oz (323 g)
Packaging data
Package weight
13.5 oz (383 g)
Package type
Closed box
Quantity per pack
3 pc(s)
Packaging content
Toy figure(s) included
Yes
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
18.4" (466.1 mm)
Master (outer) case length
11.3" (286 mm)
Master (outer) case height
6.06" (153.9 mm)
Master (outer) case weight
5.07 lbs (2.3 kg)
Master (outer) case volume
20000 cm³
Master (outer) case net weight
4.28 lbs (1.94 kg)
Master (outer) case GTIN (EAN/UPC)
778988121511
Quantity per master (outer) case
6 pc(s)
Number of layers per pallet
11 pc(s)
Quantity per pallet layer
42 pc(s)
Quantity per pallet
462 pc(s)
Harmonized System (HS) code
95.03.00.70.00
Quantity per intermodal container (20ft)
7580 pc(s)
Quantity per intermodal container (40ft)
15160 pc(s)