location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GDS-DOCK-4G1PU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDS-DOCK-4G1PU
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2019 16:00:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Smartphone, Tablet
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Contact
  • - 110 - 220 V Maximum output voltage: 12 V
Long product name RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor :
The short editorial description of RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor

5V-12V, 2A, High Strength Composite, 198.12 x 109.2 x 101.6 mm, black
More>>>
Short summary description RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor:
This short summary of the RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts GDS-DOCK-4G1PU, Indoor, AC, 12 V, Black

Long summary description RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor:
This is an auto-generated long summary of RAM Mounts GDS-DOCK-4G1PU mobile device charger Smartphone, Tablet Black AC Indoor based on the first three specs of the first five spec groups.

RAM Mounts GDS-DOCK-4G1PU. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 110 - 220 V, Maximum output voltage: 12 V. Product color: Black

Brand Image Article code product Stock Price from
RAM Mounts

RAM Mounts RAM-POW-CIG-M55 mobile device charger Universal Black Cigar lighter Auto
(show image)
RAM-POW-CIG-M55 RAM-POW-CIG-M55 0.00
(excl. VAT)
0 (incl. VAT)