location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Carezza Espresso machine 1.25 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carezza
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAREZZA
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:29:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gaggia Carezza Espresso machine 1.25 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Espresso machine 1.25 L
  • - 15 bar
  • - Cappuccino making
  • - 1300 W
  • - Black, Silver, White
Long product name Gaggia Carezza Espresso machine 1.25 L :
The short editorial description of Gaggia Carezza Espresso machine 1.25 L

Domestic Line. Manual machine. Carezza
More>>>
Gaggia Carezza Espresso machine 1.25 L:
The official marketing text of Gaggia Carezza Espresso machine 1.25 L as supplied by the manufacturer

Carezza is the new Gaggia proposal for an ever-younger market and is characterised by an extremely striking design: soft lines, ABS casing, clearly visible an accessible controls to handless.


- 1 cup filter suitable for pods or ground coffee
- Group and Filter holder cromed brass
- Steamer
- Easy control panel

Short summary description Gaggia Carezza Espresso machine 1.25 L:
This short summary of the Gaggia Carezza Espresso machine 1.25 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Carezza, Espresso machine, 1.25 L, 1300 W, Black, Silver, White

Long summary description Gaggia Carezza Espresso machine 1.25 L:
This is an auto-generated long summary of Gaggia Carezza Espresso machine 1.25 L based on the first three specs of the first five spec groups.

Gaggia Carezza. Product type: Espresso machine, Water tank capacity: 1.25 L. Power: 1300 W. Product color: Black, Silver, White

Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
1.25 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Water level indicator
Yes
Removable water tank
Yes
Product color *
Black, Silver, White
Illuminated on/off switch
Yes
Ergonomics
Indication light
Yes
Power
Power *
1300 W
Weight & dimensions
Weight
10.8 lbs (4.9 kg)
Technical details
Built-in coffee tamper
No
Other features
Power requirements
230-240V 50Hz
Dimensions (WxDxH)
10.6 x 9.25 x 14.6" (270 x 235 x 370 mm)
Type
Coffee/Espresso
Filter
Special
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 01:48:22
Uk has collected 4 expert reviews for Gaggia Carezza Espresso machine 1.25 L and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-05 01:48:22
Gaggia's Carezza Deluxe is a super-stylish espresso machine that you'd be proud to have on display. As well as looking great it's neatly designed, with the large 1.4L water container pulling out from the front. This means you can keep the Carezza under a...
Bottom line Great coffee and stunning looks, but you can get slightly better espresso for less...
80%
coffeecrew.com
Updated:
2016-12-27 23:01:46
Looks | From a casual glance, the Gaggia Carezza looks like it was designed not to stand out in the kitchen.Let me rephrase that. I think a Gaggia designer or two put their heads together and decided to come up with something that would not visually stand...
0%
goodhousekeeping.co.uk
Updated:
2020-07-21 22:30:33
We earn a commission for products purchased through some links in this article.This Gaggia coffee machine is classically Italian in appearance. It's sturdy and robust looking and produces an equally hearty espresso. Whilst it's primarily a ground espres...
Good Easy to use, Quick to heat up, Can take espresso and ESE pods, Makes a brilliant espresso, Removable water tank, Space to warm cups, Large drip tray...
Bad Filter holder drops out when emptying, Milk/water drips from the spout when finished using, Struggled to froth milk, Lost steam pressure easily/steam pressure felt weak...
Bottom line With its vintage Italian design, the Carezza Style exudes confidence. Taking only 35 seconds to preheat from cold, it's ready to make a fantastic coffee at the drop of a hat. This model produced a technically near-perfect espresso test after test, they we...
77%
coffeecrew.com
Updated:
2014-09-05 01:48:22
Looks | From a casual glance, the Gaggia Carezza looks like it was designed not to stand out in the kitchen. Let me rephrase that. I think a Gaggia designer or two put their heads together and decided to come up with something that would not visually s...
0%
coffeegeek.com
Updated:
2014-09-05 01:48:22
I usually cant go more than two or three days without getting this kind of email message:"Hi Mark. I am an espresso newbie with a limited budget. All these $300, $400, $700, $1000 machines scare me off. Is there any good machine available for under $2...
91%
Brand Image Article code product Stock Price from
Gaggia Espresso De Luxe Espresso machine 1.95 L Gaggia Espresso De Luxe Espresso machine 1.95 L
(show image)
ESPRESSODELUXE Espresso De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Espresso Espresso machine 1.95 L Gaggia Espresso Espresso machine 1.95 L
(show image)
ESPRESSO Espresso 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Tebe Espresso machine 1.8 L Gaggia Tebe Espresso machine 1.8 L
(show image)
TEBE Tebe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Red passion Espresso machine 1.25 L Gaggia Evolution. Red passion Espresso machine 1.25 L
(show image)
EVOLUTIONR Evolution. Red passion 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Classic Espresso machine 2.1 L Gaggia Classic Espresso machine 2.1 L
(show image)
GAGGIACLASSIC Classic 0.00
(excl. VAT)
0 (incl. VAT)