Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 24 L Blue
- - Polyester
- - Unisex
- - Front pocket
- - Carrying handle(s)
- - Zipper
Guarantee:
30 years
Long product name Eastpak Padded Pak'r backpack Blue Polyester
:
Padded Pak'r, Silent Blue
The short editorial description of Eastpak Padded Pak'r backpack Blue Polyester
Padded Pak'r, Silent Blue
More>>>
Short summary description Eastpak Padded Pak'r backpack Blue Polyester:
This short summary of the Eastpak Padded Pak'r backpack Blue Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
Eastpak Padded Pak'r, Unisex, Polyester
Long summary description Eastpak Padded Pak'r backpack Blue Polyester:
This is an auto-generated long summary of Eastpak Padded Pak'r backpack Blue Polyester based on the first three specs of the first five spec groups.
Eastpak Padded Pak'r. Product main color: Blue, Coloration: Monochromatic, Recommended gender: Unisex. Width: 11.8" (300 mm), Depth: 7.09" (180 mm), Height: 15.7" (400 mm). Material: Polyester