location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Tebe Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tebe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TEBE
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:29:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gaggia Tebe Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Espresso machine 1.8 L
  • - 15 bar
  • - Cappuccino making
  • - 1300 W
  • - Gray
Long product name Gaggia Tebe Espresso machine 1.8 L :
The short editorial description of Gaggia Tebe Espresso machine 1.8 L

Domestic Line. Manual machine. Tebe.
More>>>
Gaggia Tebe Espresso machine 1.8 L:
The official marketing text of Gaggia Tebe Espresso machine 1.8 L as supplied by the manufacturer

Tebe presents itself as a functional machine: easy to handle and contained in size continues Gaggia tradition of elevated technology.

- 1 cup filter suitable for pods or ground coffee
- Group and Filter holder cromed brass
- Steamer

Short summary description Gaggia Tebe Espresso machine 1.8 L:
This short summary of the Gaggia Tebe Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Tebe, Espresso machine, 1.8 L, 1300 W, Gray

Long summary description Gaggia Tebe Espresso machine 1.8 L:
This is an auto-generated long summary of Gaggia Tebe Espresso machine 1.8 L based on the first three specs of the first five spec groups.

Gaggia Tebe. Product type: Espresso machine, Water tank capacity: 1.8 L. Power: 1300 W. Product color: Gray

Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
1.8 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Housing material
Metal
Water level indicator
Yes
Removable water tank
Yes
Ergonomics
Product color *
Gray
Illuminated on/off switch
Yes
Power
Power *
1300 W
Weight & dimensions
Weight
16.5 lbs (7.5 kg)
Other features
Power requirements
230-240V 50Hz / 120V 60Hz
Dimensions (WxDxH)
10 x 9.25 x 13.8" (254 x 235 x 350 mm)
Type
Coffee/Espresso
Filter
pods / ground coffee
Brand Image Article code product Stock Price from
Gaggia Espresso De Luxe Espresso machine 1.95 L Gaggia Espresso De Luxe Espresso machine 1.95 L
(show image)
ESPRESSODELUXE Espresso De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Espresso Espresso machine 1.95 L Gaggia Espresso Espresso machine 1.95 L
(show image)
ESPRESSO Espresso 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Silver Espresso machine 1.25 L Gaggia Evolution. Silver Espresso machine 1.25 L
(show image)
EVOLUTIONZ Evolution. Silver 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Black Espresso machine 1.25 L Gaggia Evolution. Black Espresso machine 1.25 L
(show image)
EVOLUTIONA Evolution. Black 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Coffee De Luxe Espresso machine 2.1 L Gaggia Coffee De Luxe Espresso machine 2.1 L
(show image)
COFFEEDLZILVER Coffee De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Coffee Espresso machine 2.1 L Gaggia Coffee Espresso machine 2.1 L
(show image)
COFFEEZWART Coffee 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Carezza Espresso machine 1.25 L Gaggia Carezza Espresso machine 1.25 L
(show image)
CAREZZA Carezza 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Red passion Espresso machine 1.25 L Gaggia Evolution. Red passion Espresso machine 1.25 L
(show image)
EVOLUTIONR Evolution. Red passion 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Classic Espresso machine 2.1 L Gaggia Classic Espresso machine 2.1 L
(show image)
GAGGIACLASSIC Classic 0.00
(excl. VAT)
0 (incl. VAT)