location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Evolution. Red passion Espresso machine 1.25 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evolution. Red passion
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVOLUTIONR
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:29:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gaggia Evolution. Red passion Espresso machine 1.25 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Espresso machine 1.25 L
  • - 15 bar
  • - Cappuccino making
  • - 1300 W
  • - Red
Long product name Gaggia Evolution. Red passion Espresso machine 1.25 L :
The short editorial description of Gaggia Evolution. Red passion Espresso machine 1.25 L

Domestic Line. Manual machine. Evolution. Red.
More>>>
Gaggia Evolution. Red passion Espresso machine 1.25 L:
The official marketing text of Gaggia Evolution. Red passion Espresso machine 1.25 L as supplied by the manufacturer

Clean and definite lines, valuable materials, exclusive finish, all make Espresso Evolution a choice of style and tradition. A user-friendly design: the front water reservoir that is removable sideways, the large space to accommodate the cups, the stainless steel grill, the easy and exclusive Controls.

- 1 cup filter suitable for pods or ground coffee
- Group and Filter holder cromed brass
- Steamer
- Exclusive design

Short summary description Gaggia Evolution. Red passion Espresso machine 1.25 L:
This short summary of the Gaggia Evolution. Red passion Espresso machine 1.25 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Evolution. Red passion, Espresso machine, 1.25 L, 1300 W, Red

Long summary description Gaggia Evolution. Red passion Espresso machine 1.25 L:
This is an auto-generated long summary of Gaggia Evolution. Red passion Espresso machine 1.25 L based on the first three specs of the first five spec groups.

Gaggia Evolution. Red passion. Product type: Espresso machine, Water tank capacity: 1.25 L. Power: 1300 W. Product color: Red

Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
1.25 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Water level indicator
Yes
Removable water tank
Yes
Product color *
Red
Ergonomics
Illuminated on/off switch
Yes
Power
Power *
1300 W
Weight & dimensions
Weight
13.4 lbs (6.1 kg)
Other features
Power requirements
230-240V 50Hz / 120V 60Hz
Dimensions (WxDxH)
8.66 x 10.6 x 13.4" (220 x 270 x 340 mm)
Type
Coffee/Espresso
Filter
pods / ground coffee
Brand Image Article code product Stock Price from
Gaggia Espresso De Luxe Espresso machine 1.95 L Gaggia Espresso De Luxe Espresso machine 1.95 L
(show image)
ESPRESSODELUXE Espresso De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Espresso Espresso machine 1.95 L Gaggia Espresso Espresso machine 1.95 L
(show image)
ESPRESSO Espresso 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Silver Espresso machine 1.25 L Gaggia Evolution. Silver Espresso machine 1.25 L
(show image)
EVOLUTIONZ Evolution. Silver 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Black Espresso machine 1.25 L Gaggia Evolution. Black Espresso machine 1.25 L
(show image)
EVOLUTIONA Evolution. Black 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Coffee De Luxe Espresso machine 2.1 L Gaggia Coffee De Luxe Espresso machine 2.1 L
(show image)
COFFEEDLZILVER Coffee De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Carezza Espresso machine 1.25 L Gaggia Carezza Espresso machine 1.25 L
(show image)
CAREZZA Carezza 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Tebe Espresso machine 1.8 L Gaggia Tebe Espresso machine 1.8 L
(show image)
TEBE Tebe 0.00
(excl. VAT)
0 (incl. VAT)