location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVX30KL SmartOnline SVX Series 30kVA Modular, Scalable 3-Phase, On-line Double-Conversion 400/230V 50/60Hz UPS System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVX30KL
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:47:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30kVA / 30kW modular, scalable, 3-phase, Large-Frame tower UPS
  • - Supports 3 phase 220/380, 230/400 or 240/415V AC, 50/60Hz, Wye; Scalable to 210kVA with N+1 redundancy
  • - High efficiency on-line UPS with DSP/IGBT technology and 1% output voltage regulation
  • - Pre-installed WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - Batteries not included, External battery cabinets sold separate; Tested to CE for worldwide applications
Long product name Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W :
The short editorial description of Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W

SmartOnline SVX Series 30kVA Modular, Scalable 3-Phase, On-line Double-Conversion 400/230V 50/60Hz UPS System
More>>>
Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W:
The official marketing text of Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W as supplied by the manufacturer

The SVX30KL 30kVA/30kW SmartOnline® large-chassis UPS includes installed Input, Bypass and Output breakers, a Static Transfer Switch (STS) and one included 30kVA SVX30PM power module. The system includes space for up to seven additional user installable SVX30PM power modules to accommodate increased capacity up to 210kW with N+1 fault-tolerance.

Featuring modular, scalable design with high efficiency voltage and frequency independent / VFI operation, SVX Series SmartOnline UPS systems are ideal for the protection of a wide variety of critical IT systems. Scalable, modular configuration enables UPS capacity upgrades and hot-swap power supply maintenance without costly downtime. Over 95% efficient in standard online-mode and over 99% efficient in optional economy-mode enables reduced operating and cooling costs. Unity power factor configuration provides equal kVA and kW output ratings for up to 25% more wattage capacity than common 0.8 - 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor (DSP) technology provides for less than 3% input total harmonic distortion (THDi) to support 1:1 generator sizing. Dual input hardwire design enables operation from one or two input power sources for enhanced system availability. N+1 fault-tolerance is supported anytime there is an "extra" SVX30PM 30kW power module installed beyond the minimum required quantity. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure. UPS batteries are not included, External ±240VDC battery cabinets sold separate.

Short summary description Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W:
This short summary of the Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SVX30KL, Double-conversion (Online), 30 kVA, 30000 W, Sine, 220 V, 415 V

Long summary description Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W:
This is an auto-generated long summary of Tripp Lite SVX30KL uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W based on the first three specs of the first five spec groups.

Tripp Lite SVX30KL. UPS topology: Double-conversion (Online), Output power capacity: 30 kVA, Output power: 30000 W. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 19.3" (490 mm), Depth: 29" (736.3 mm), Height: 79.1" (2009.9 mm). Master (outer) case width: 22.8" (579.9 mm), Master (outer) case length: 34.3" (870 mm), Master (outer) case height: 9.84" (249.9 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
30 kVA
Output power *
30000 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
415 V
Output frequency regulation
±0.05 Hz
Output voltage regulation
1%
Maximum current
303 A
Surge energy rating
2496 J
Number of input phases
3
Number of output phases
3
Efficiency
99%
Power factor
1
Input power factor
0.99
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
4%
Input current Total Harmonic Distortion (THD)
3%
EMI/RFI noise filtering
Yes
Power protection features
Short circuit
Audible alarm(s)
Yes
Features
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm
Country of origin
China
Design
Form factor *
Tower
Housing material
Steel
Product color *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
19.3" (490 mm)
Depth
29" (736.3 mm)
Height
79.1" (2009.9 mm)
Weight
604.7 lbs (274.3 kg)
Package width
22.8" (579.9 mm)
Package depth
34.3" (870 mm)
Package height
85.6" (2174.7 mm)
Package weight
739.7 lbs (335.5 kg)
Logistics data
Master (outer) case width
22.8" (579.9 mm)
Master (outer) case length
34.3" (870 mm)
Master (outer) case height
9.84" (249.9 mm)
Master (outer) case weight
84 lbs (38.1 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite S3M30K-30KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA Tripp Lite S3M30K-30KWR4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA
(show image)
S3M30K-30KWR4T 3-Phase 208V UPS + Input/Output Isolation Transformer Kit - 480V to 208V/208V to 480V, 30kVA/kW, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA Tripp Lite S3M30K-30K4T uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA
(show image)
S3M30K-30K4T 3-Phase 208V UPS + Input Isolation Transformer Kit - 480V Delta to 208V Wye, 30kVA/kW, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX60KS2P0B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KS2P0B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KS2P0B SVX60KS2P0B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX30KS1P0B uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W Tripp Lite SVX30KS1P0B uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
(show image)
SVX30KS1P0B SVX30KS1P0B SmartOnline SVX Series 30kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W Tripp Lite S3M30K uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
(show image)
S3M30K 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M120KXD uninterruptible power supply (UPS) Double-conversion (Online) 120 kVA 108000 W Tripp Lite S3M120KXD uninterruptible power supply (UPS) Double-conversion (Online) 120 kVA 108000 W
(show image)
S3M120KXD S3M120KXD SmartOnline S3MX Series 3-Phase 380/400/415V 120kVA 108kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30KXD uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W Tripp Lite S3M30KXD uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W
(show image)
S3M30KXD S3M30KXD SmartOnline S3MX Series 3-Phase 380/400/415V 30kVA 27kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W
(show image)
S3M30KXD-NIB S3M30KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 30kVA 27kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60KXD uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 54000 W Tripp Lite S3M60KXD uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 54000 W
(show image)
S3M60KXD S3M60KXD SmartOnline S3MX Series 3-Phase 380/400/415V 60kVA 54kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KX uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W Tripp Lite S3M80KX uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W
(show image)
S3M80KX S3M80KX SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)