location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUTX20K SmartOnline SUTX Series 3-Phase 220/380V, 230/400V, 240/415V 20kVA 20kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUTX20K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186737 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:08:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-line double-conversion topology, VFI operation
  • - Automatic and Manual Bypass for enhanced reliability
  • - Add optional WEBCARDLXE with latest version of PADM20 for enhanced remote management
  • - Internal batteries and expandable runtime options
  • - Paralleling capability of up to 4 units
Guarantee: 1-year limited
Long product name Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W :
The short editorial description of Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W

SmartOnline SUTX Series 3-Phase 220/380V, 230/400V, 240/415V 20kVA 20kW On-Line Double-Conversion UPS, Tower, Extended Run, SNMP Option
More>>>
Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
The official marketing text of Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W as supplied by the manufacturer

The SUTX20K SmartOnline® SUTX Series 3-Phase 220/380V, 230/400V or 240/415V 20kVA 20kW On-Line Double-Conversion UPS provides battery backup and AC power protection against power disturbances that can damage electronics or destroy data. It’s recommended for critical data center, LAN/WAN and distributed server room applications.

The SUTX20K’s Voltage and Frequency Independent (VFI) design allows continuous operation at any supported voltage at either 50 or 60 Hz. Zero transfer time to battery mode ensures no disruption to the attached loads. Automatic and Manual Bypass keeps connected equipment powered, even during overloads and UPS maintenance.

IGBT inverter technology produces output power with 1% total harmonic distortion (THD) to keep connected equipment functioning at its peak. A 3:1 crest factor safely supports a variety of loads, even those with wildly fluctuating power demands.

Managing the SUTX20K is simplified through the multi-language LCD interface, which displays critical operating conditions and diagnostic data, such as battery and load status. Four LEDs indicate bypass, line, battery and fault modes.A built-in card slot supports the optional WEBCARDLXE network management card for network interface and remote monitoring and control.

Short summary description Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
This short summary of the Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUTX20K, Double-conversion (Online), 20 kVA, 20000 W, Sine, 220 V, 415 V

Long summary description Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W:
This is an auto-generated long summary of Tripp Lite SUTX20K uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W based on the first three specs of the first five spec groups.

Tripp Lite SUTX20K. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 20000 W. Typical backup time at full load: 14.3 min, Typical backup time at half load: 33.4 min, Battery recharge time: 10 h. Form factor: Tower, Product color: Black, Display type: LCD. Width: 19.3" (490.2 mm), Depth: 33.1" (840.7 mm), Height: 55.1" (1399.5 mm). Cables included: RS-232

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Output power *
20000 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Input frequency *
50/60 Hz
Output voltage regulation
+/-1%
Surge energy rating
455 J
Number of input phases
3
Power factor
1
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
55 dB
Surge protection
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Fault, Low battery alarm, Overload alarm
Country of origin
China
Battery
Typical backup time at full load
14.3 min
Typical backup time at half load
33.4 min
Battery recharge time
10 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Product color *
Black
Display type
LCD
LED indicators
Power
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
19.3" (490.2 mm)
Depth
33.1" (840.7 mm)
Height
55.1" (1399.5 mm)
Weight
800.3 lbs (363 kg)
Package width
28.5" (723.9 mm)
Package depth
39.8" (1010.9 mm)
Package height
64.6" (1640.8 mm)
Package weight
881.8 lbs (400 kg)
Packaging data
Cables included
RS-232
Manual
Yes
Logistics data
Master (outer) case width
28.5" (723.9 mm)
Master (outer) case length
39.8" (1010.9 mm)
Master (outer) case height
64.6" (1640.8 mm)
Master (outer) case weight
881.8 lbs (400 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA Tripp Lite S3M20K-20K4T uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA
(show image)
S3M20K-20K4T 3-Phase 208V UPS + Input Isolation Transformer Kit - 480V Delta to 208V Wye, 20kVA/kW, 3 Internal Strings 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX60KS2P0B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W Tripp Lite SVX60KS2P0B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W
(show image)
SVX60KS2P0B SVX60KS2P0B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SVX30KS1P0B uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W Tripp Lite SVX30KS1P0B uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 30000 W
(show image)
SVX30KS1P0B SVX30KS1P0B SmartOnline SVX Series 30kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M20K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W Tripp Lite S3M20K-NIB uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
(show image)
S3M20K-NIB 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M20K3B uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W Tripp Lite S3M20K3B uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 20000 W
(show image)
S3M20K3B 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M120KXD uninterruptible power supply (UPS) Double-conversion (Online) 120 kVA 108000 W Tripp Lite S3M120KXD uninterruptible power supply (UPS) Double-conversion (Online) 120 kVA 108000 W
(show image)
S3M120KXD S3M120KXD SmartOnline S3MX Series 3-Phase 380/400/415V 120kVA 108kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30KXD uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W Tripp Lite S3M30KXD uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W
(show image)
S3M30KXD S3M30KXD SmartOnline S3MX Series 3-Phase 380/400/415V 30kVA 27kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W Tripp Lite S3M30KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 30 kVA 27000 W
(show image)
S3M30KXD-NIB S3M30KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 30kVA 27kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M60KXD uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 54000 W Tripp Lite S3M60KXD uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 54000 W
(show image)
S3M60KXD S3M60KXD SmartOnline S3MX Series 3-Phase 380/400/415V 60kVA 54kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SV20KM1P0B uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W Tripp Lite SV20KM1P0B uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W
(show image)
SV20KM1P0B SmartOnline SV Series 20kVA Medium-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, No SVBM Battery Module 0.00
(excl. VAT)
0 (incl. VAT)