location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUINT1000LCD2U SmartOnline 208/230V 1000VA 900W Double-Conversion UPS - 6 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUINT1000LCD2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185648 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:33:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offers network-grade protection against power failures and voltage fluctuations
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional external battery packs provide additional runtime for applications requiring it
  • - Add optional WEBCARDLX with latest version of PADM20 for IP-based Auto Probe feature
  • - ENERGY STAR-certified to save electricity, lower costs, and protect the environment
Guarantee: 2-year limited
Long product name Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) :
The short editorial description of Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

SmartOnline 208/230V 1000VA 900W Double-Conversion UPS - 6 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U
More>>>
Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
The official marketing text of Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) as supplied by the manufacturer

Double-Conversion UPS Protects Equipment against Damage, Downtime and Data Loss
This 200/208/220/230/240V 50/60 Hz UPS system maintains perfect output by converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC with +/-2% voltage regulation in online and battery modes. Featuring a 900W capacity, high 0.9 power factor, 627 joules of surge suppression, true on-line operation with pure sine wave output and zero transfer time to battery mode in on-line double-conversion mode, the SmartOnline® SUINT1000LCD2U double-conversion UPS provides the highest level of AC power protection and battery backup for critical network closet, computer room and data center equipment.

Set Power Strategies to Reflect Your Protection Priorities
Pick your power strategy, from precise power for sensitive systems to the highest possible electrical efficiency, while ensuring 100% uptime. Choose from five selectable strategies: Max Efficiency, Max Quality, Frequency Regulation, Frequency Conversion and Auto Adaptive, which automatically offers increased efficiency when power conditions are good and enhanced power quality when power conditions are poor.

Individually Controllable Load Banks Let You Access and Control Outlets Remotely
Four C13 outlets are split evenly into two switchable load banks, allowing you to reboot select components or shed loads remotely. In addition to those four outlets, this UPS provides two more C13 outlets in their own unswitched bank for powering critical components.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
The field-replaceable, hot-swappable internal battery (RBC24S) provides 12.3 minutes of support at half load (450W) and 4.7 minutes at full load (900W), keeping protected equipment operational through power failures. For mission-critical applications demanding scalable extended runtime, the UPS supports "smart" external battery packs, such as BP24V70-3U (sold separately). Both the internal and external batteries are automatically sensed and configured during replacement to offer accurate runtime-remaining and battery age notifications. The intelligent battery management system with temperature-compensated charging extends battery life.

Automatic Bypass Maintains Utility Output During Fault Conditions
Auto-bypass mode keeps connected equipment powered and operational, even during UPS fault conditions.

ENERGY STAR-Certified Economy Mode Helps You Save Money and Protect the Environment
By meeting strict EPA efficiency guidelines, this ENERGY STAR-certified UPS system helps you save money and energy. A power-saving Economy mode setting option offers enhanced efficiency and reduced BTU output when utility power is already high quality.

Automatically Turns Back On After Power Is Restored
Battery-independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement.

Intuitive Front-Panel Interface for Convenient UPS Operation and Monitoring
The front-panel LCD screen reports UPS operating mode, detailed UPS status and site-power information, as well as a variety of advanced UPS setup and configuration options. LEDs indicate AC input/output, battery and fault status.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and HID-compliant USB ports connect to a computer running free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. An EPO port connects the UPS to a contact closure switch to enable emergency inverter shutdown. Cables are included.

Optional WEBCARDLX Network Interface Offers 24/7 Remote Access for Monitoring and Control
The optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. Auto Probe allows a UPS with switched loads to automatically reboot devices if a network communication failure is detected.

Versatile Installation Options
Hardware is included for mounting the UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITWM (sold separately) for 2-post rack mounting or the optional 2-9USTAND (sold separately) for mounting in an upright tower position. The C14 power inlet accepts a variety of user-supplied input cords.

Short summary description Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
This short summary of the Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUINT1000LCD2U, Double-conversion (Online), 1 kVA, 900 W, Sine, 200 V, 240 V

Long summary description Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SUINT1000LCD2U uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SUINT1000LCD2U. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: C13 coupler, C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 4.7 min, Typical backup time at half load: 12.3 min. Form factor: Rackmount, Product color: Black, Housing material: Metal. Width: 17.2" (437.9 mm), Depth: 15.6" (397 mm), Height: 3.46" (87.9 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
900 W
Waveform *
Sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output voltage regulation
2%
Maximum current
4.99 A
Surge energy rating
627 J
Number of input phases
1
Efficiency
93%
EMI/RFI noise filtering
Yes
Noise level
45 dB
Surge protection
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler, C14 coupler
AC outlets quantity
6 AC outlet(s)
Battery
Typical backup time at full load
4.7 min
Typical backup time at half load
12.3 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Metal
Rack capacity
2U
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
17.2" (437.9 mm)
Depth
15.6" (397 mm)
Height
3.46" (87.9 mm)
Weight
28 lbs (12.7 kg)
Package width
19.8" (502.9 mm)
Package depth
23.5" (596.9 mm)
Package height
9.6" (243.8 mm)
Package weight
44.1 lbs (20 kg)
Packaging data
Cables included
Input power cable, Output power cable, USB cable
Manual
Yes
Logistics data
Master (outer) case width
19.8" (502.9 mm)
Master (outer) case length
23.5" (596.9 mm)
Master (outer) case height
9.6" (243.8 mm)
Master (outer) case weight
44.1 lbs (20 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SUINT2000LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 5 AC outlet(s) Tripp Lite SUINT2000LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 5 AC outlet(s)
(show image)
SUINT2000LCD1U SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT1500LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1440 W 5 AC outlet(s) Tripp Lite SUINT1500LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1440 W 5 AC outlet(s)
(show image)
SUINT1500LCD1U SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU1500LCD1U uninterruptible power supply (UPS) Tripp Lite SU1500LCD1U uninterruptible power supply (UPS)
(show image)
SU1500LCD1U SU1500LCD1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s) Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s)
(show image)
SU5KRT3UTFMB 208V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SM2200RMXL2UPN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s) Tripp Lite SM2200RMXL2UPN uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W 8 AC outlet(s)
(show image)
SM2200RMXL2UPN SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1000RT2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 6 AC outlet(s) Tripp Lite SMX1000RT2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 6 AC outlet(s)
(show image)
SMX1000RT2UN SMX1000RT2UN SmartPro 230V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, WEBCARDLX, LCD, USB, DB9, 6 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT3000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s) Tripp Lite SUINT3000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s)
(show image)
SUINT3000LCD2UN SUINT3000LCD2UN 208/230V 3000VA 2700W Double-Conversion UPS - 10 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU750RTXLCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 0.75 kVA 675 W 6 AC outlet(s) Tripp Lite SU750RTXLCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 0.75 kVA 675 W 6 AC outlet(s)
(show image)
SU750RTXLCD2UN 120V 750VA 675W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)