HPE logo

HPE 516830-B21-RFB internal hard drive 600 GB 15000 RPM 3.5" SAS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43474
Info modified on:
13 Feb 2021, 22:56:11
Guarantee:
SAS Enterprise hard drives have a 3 year limited regardless of the period for the system in which they are installed.
SAS Midline hard drives have a 1 year limited regardless of the period for the system in which they are installed.
Long product name HPE 516830-B21-RFB internal hard drive 600 GB 15000 RPM 3.5" SAS:

HP 600GB 6G SAS 15K LFF Non-hot Plug Dual Port Enterprise 3yr Wty Hard Drive

Short summary description HPE 516830-B21-RFB internal hard drive 600 GB 15000 RPM 3.5" SAS:

HPE 516830-B21-RFB, 600 GB, 15000 RPM, 3.5", SAS

Long summary description HPE 516830-B21-RFB internal hard drive 600 GB 15000 RPM 3.5" SAS:

HPE 516830-B21-RFB. HDD capacity: 600 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.