EIZO logo

EIZO FlexScan EV2451-WT LED display 23.8" 1920 x 1080 pixels Full HD White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274841
Info modified on:
27 May 2024, 14:13:04
Guarantee:
5 years
Long product name EIZO FlexScan EV2451-WT LED display 23.8" 1920 x 1080 pixels Full HD White:

23.8" IPS FHD 1920 x 1080 px, 250 cd/m², 1000:1. 5 ms, HDMI, DVI-D, DP, VGA, USB 3.0, 42 W, AC 100-240 V, 50/60 Hz

Short summary description EIZO FlexScan EV2451-WT LED display 23.8" 1920 x 1080 pixels Full HD White:

EIZO FlexScan EV2451-WT, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description EIZO FlexScan EV2451-WT LED display 23.8" 1920 x 1080 pixels Full HD White:

EIZO FlexScan EV2451-WT. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: White

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.