location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FlexScan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EV2456-WT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV2456-WT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047049739
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:18:17
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24.1" LED IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 5 ms 350 cd/m² 1000:1
  • - D 14 kWh 13.5 W
Guarantee: 5-Year Warranty
Long product name EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White :
The short editorial description of EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White

24.1", IPS, 1920 x 1200, 5 ms, DisplayPort, DVI-D, HDMI, D-sub, USB, 531 x 357-488 x 233 mm, white
More>>>
EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White:
The official marketing text of EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White as supplied by the manufacturer

The 16:10, energy efficient monitor that’s nice to look at and even better to use.

With even further improved energy efficiency, and an even thinner bottom bezel, the EV2456 combines space saving with energy saving.

Fusion Design

Ultra-Thin Bezels On All Four Sides
The monitor features 1 mm ultra-slim bezels on the sides and top with black borders of 4.3 mm. Electrostatic switches are placed on the front of the monitor for easy adjustment of monitor settings. Furthermore the bezels are flush with the screen surface, making a completely flat screen perfect for multi-monitor configurations.

Say Goodbye to Tired Eyes

Flicker-Free Viewing
Due to the way brightness is controlled on LED backlights, a small number of people perceive flicker on their screen which causes eye fatigue. The FlexScan EV series utilizes a hybrid solution to regulate brightness and make flicker unperceivable without any drawbacks like compromising color stability – even on low brightness settings.

Auto Brightness Control
To prevent eye fatigue, a brightness sensor called Auto EcoView detects the changes in the ambient brightness that occurs throughout the day and automatically adjusts the screen to the ideal brightness level.

Smooth Color Gradations
The monitor produces smooth image display by taking an 8-bit signal (256 tones per RGB) and selecting the optimum color values from a 10-bit look-up table (1,021 tones). Also, each monitor is adjusted on the factory line to minimize variability between units.

Maximum Energy Savings
The FlexScan EV2456 typically consumes just 11 watts, earning it the EU Energy Label maximum rating of A++. What's more, all models are certified for visual ergonomics and energy savings.

Significantly Reduce Blue Light
In the visible light spectrum, blue light has wave lengths adjacent to ultraviolet light. Compared to the factory preset setting of 6,500 K of typical LCD monitors, Paper Mode is closer to the spectral distribution with long reddish wavelengths so it reduces the amount of blue light, a cause of eye fatigue, and helps prevent eyestrain when reading documents.

1% - 100% Brightness Range
In a dimly-lit work environment, a monitor with low brightness settings is more comfortable to use. With its LED backlight, the monitor is adjustable to 1 cd/m² which is less than 1% of the maximum.

Clear View from All Angles
The monitor uses an LED-backlit IPS (in-plane switching) LCD panel with 178° viewing angle that minimizes color shift and contrast changes when viewing the screen at an angle. This means that two people sitting at the one computer can easily see the screen – and it also makes the EV2456 perfect for multi-monitor configurations.

White on White
The aesthetically-pleasing design of the monitor extends even to the cables. White cables come bundled with the white cabinet; and black cables with the black cabinet version of the FlexScan EV2456. Additionally the optional Cable Cover removes the potential eyesore of tangled cables by holding them neatly behind the stand.

Work Better

New Stand Design
The EV2456 comes with our latest stand design. It boasts greater height adjustment, and due to the tilted design has a base 43 mm smaller than previous stands giving you more space at your work station. Furthermore, the stand comes attached in the box – simply pull it out, plug it in – no stand setup required.

EIZO Monitor Configuration for Administrators
EIZO Monitor Configurator lets system administrators control the settings of all FlexScan EV monitors with a USB connection. The settings of one monitor can be saved as an xml file and applied to other monitors via USB or office network.

LED Backlights - Less Power, Longer Life
Compared to CCFL backlights, LED backlights last longer and consume less power. They are also mercury-free for minimal environmental impact.

Screen InStyle
EIZO’s Screen InStyle is a newly developed software that allows you to easily manage multiple monitor settings such as power, color, brightness and gamma. But what makes Screen InStyle truly unique is that it allows you to manage multiple connected monitors from the one place – meaning that settings placed on one monitor will automatically be set to all connected monitors.

Zero Bright Pixels
EIZO guarantees this product will be free from bright sub-pixels for six months from purchase date.

5-Year Warranty

A manufacturer’s 5-year warranty covers all components including the LCD panel to ensure a long service life. This warranty is 2-years or 67% longer than the standard 3-year warranty of most monitor brands for significantly lower running costs.

Short summary description EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White:
This short summary of the EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan EV2456-WT, 24.1", 1920 x 1200 pixels, WUXGA, LCD, 5 ms, White

Long summary description EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White:
This is an auto-generated long summary of EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White based on the first three specs of the first five spec groups.

EIZO FlexScan EV2456-WT. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: White

Display
Display diagonal *
24.1"
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Horizontal scan range
31 - 81 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product color *
White
Feet color
White
Certification
CE, UKCA, CB, TÜV/GS, TÜV/Ergonomics (including ISO 9241-307), TCO Certified Generation 9, EPEAT 2018 (US), TÜV/Blue Low Light Content, TÜV/Flicker Free, RCM, cTÜVus, FCC-B, CAN ICES-3 (B), TÜV/S, PSE, VCCI-B, EPA ENERGY STAR, RoHS, WEEE, China RoHS, CCC
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
6.26" (15.9 cm)
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
13.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
44 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
20.9" (531 mm)
Depth (with stand)
7.48" (190 mm)
Height (with stand)
13.8" (351.4 mm)
Weight (with stand)
12.6 lbs (5.7 kg)
Width (without stand)
20.9" (531 mm)
Depth (without stand)
1.79" (45.5 mm)
Height (without stand)
13.5" (341.9 mm)
Weight (without stand)
8.16 lbs (3.7 kg)
Packaging data
User Guide on CD-ROM
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Bronze, TCO
European Product Registry for Energy Labelling (EPREL) code
346702
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
No flickering
Yes
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:52:16
Uk has collected 10 expert reviews for EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
uk.hardware.info
Updated:
2017-07-03 04:52:33
The majority of monitors have a 16:9 aspect ratio. However there are still a relatively small, but significant amount of monitors out there on the market with a 16:10 aspect ratio. These are mainly aimed at the business market, however there are also some...
Bottom line Eizo has basically delivered the perfect office monitor with the EV2456: it doesn't take up a lot of space, it's exceptionally ergonomic, easy to configure by both system admins and users, it comes with all the connectivity you'd want and what's more, it...
0%
monitornerds.com
Updated:
2020-05-24 03:55:12
The Eizo EV2456 is a revamped 16:10 IPS monitor designed for the business market where the extra vertical space on the screen comes in handy. Eizo has always been synonymous with quality and reliability, providing consumers with high-grade display...
Bottom line The Eizo EV2456 offers strong imaging qualities and reliability that you can certainly get on an enterprise model. The screen's default output is excellent, and it doesn't need calibration, but there is still some room if you want to minimize deviations f...
94%
Brand Image Article code product Stock Price from
EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White
(show image)
EV2785-WT EV2785-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-BK LED display 27" 3840 x 2160 pixels 4K Ultra HD Black EIZO FlexScan EV2785-BK LED display 27" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
EV2785-BK EV2785-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 23.8" 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 23.8" 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 27" 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 27" 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 27" 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 27" 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-BK LED display 19" 1280 x 1024 pixels SXGA Black EIZO FlexScan S1934H-BK LED display 19" 1280 x 1024 pixels SXGA Black
(show image)
S1934H-BK S1934H-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-GY LED display 19" 1280 x 1024 pixels SXGA Gray EIZO FlexScan S1934H-GY LED display 19" 1280 x 1024 pixels SXGA Gray
(show image)
S1934H-GY S1934H-GY 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CS2730 computer monitor 27" 2560 x 1440 pixels WQXGA LED Black EIZO ColorEdge CS2730 computer monitor 27" 2560 x 1440 pixels WQXGA LED Black
(show image)
CS2730 CS2730 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG2730 LED display 27" 2560 x 1440 pixels Quad HD Black EIZO ColorEdge CG2730 LED display 27" 2560 x 1440 pixels Quad HD Black
(show image)
CG2730 CG2730 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG247X LED display 24.1" 1920 x 1200 pixels WUXGA Black EIZO ColorEdge CG247X LED display 24.1" 1920 x 1200 pixels WUXGA Black
(show image)
CG247X CG247X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)