location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book Flip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP550LD-CJ005H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB05B1-M01220
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - Touchscreen 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® 820M 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - Lithium Polymer (LiPo) 38 Wh 65 W
  • - Windows 8.1
Long product name ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black :
The short editorial description of ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black

Intel Core i3-4010U (1.7GHz, 3M Cache), 4GB RAM, 1000GB HDD, Intel HD Graphics 4400, Ethernet, WLAN 802.11, WebCam, Windows 8.1
More>>>
ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:
The official marketing text of ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black as supplied by the manufacturer

More flexibility, more imagination
At ASUS we always start with people. We put what people are thinking, feeling, and doing at the heart of our work, translating these insights into meaningful designs for inspiring experiences. ASUS Transformer Book Flip is designed to give the ultimate flexibility, with a display that can be flipped at any angle from zero to 360 degrees. Feel the joy with a full range of ASUS laptops for every need.

Flip from laptop to tablet
ASUS Transformer Book Flip is designed to work as a laptop, a tablet, or anything in between. It has a touchscreen that can be set at any angle from 0 to 360 degrees.

For work, use it as a normal laptop. For games, turn it into a tablet with a Full HD screen. Or for watching movies or presentations, just flip it to any convenient angle!

Thrill to clear and powerful sound
The world is full of living sound and every note is important. ASUS SonicMaster goes beyond just function into indulging all your senses with immersive experiences. Enjoy smooth, rich, and detailed sound in music, movies, voice, and even gaming. SonicMaster combines design, superior hardware, and optimized software for stunning professional-grade audio.

The world at your fingertips
ASUS takes great pride in perfecting the user experience, and the multi-touch display in Transformer Book Flip will enhance your Windows 8 experience whatever screen angle you choose. Exclusive ASUS touch sensor technology means that the display is more accurate and responsive than conventional touch-screens, too!

Sleek yet more powerful and faster
Powerful Intel® Core™ i7 processors enable seamless multitasking and high-performance integrated graphics make everything smoother and more fluid with great video quality. You can even play the latest games, making it ideal for work or pleasure.

Store anything. Get everything.
ASUS cloud services provide the most complete platform for online living, and is accessible anywhere from a host of devices. With ASUS cloud, convenience and ease of use are the priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content.

Short summary description ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:
This short summary of the ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book Flip TP550LD-CJ005H, Intel® Core™ i3, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black:
This is an auto-generated long summary of ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 15.6" Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS Transformer Book Flip TP550LD-CJ005H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4010U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 820M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR16Q
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
75107
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
38 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
15" (380 mm)
Depth
10.3" (261 mm)
Height
1.07" (27.2 mm)
Weight *
5.73 lbs (2.6 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:53:14
Uk has collected 22 expert reviews for ASUS Transformer Book Flip TP550LD-CJ005H Intel® Core™ i3 i3-4010U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Windows 8.1 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2017-03-01 06:53:13
A laptop - tablet hybrid that does neither job well, we review the Asus TP550LA-CJ127H. (Also see: Best laptops 2015 and best tablets 2015 .) Asus has been swept along by Microsoft's dream that people want laptops that can be bent back into huge and clun...
Bottom line The 2 in 1 computer, as Microsoft promotes it, is a mobile computer that is neither fish but all too often quite foul, a jack of few trades and master of none. There may be some application for a wobbly screened 15in tablet cum laptop weighing the wrong s...
60%
fhm.com.ph
Updated:
2017-03-01 06:53:14
Here's the ASUS Transformer Book Flip TP550LD or what we call...a BBW!Before your brain gets crowded with images of PornHub searches and dirty videos, let us clarify that BBW here stands for an entirely different thing: Big, Beautiful Workhorse—three word...
0%
trustedreviews.com
Updated:
2017-03-01 06:53:14
What is the Asus Transformer Book Flip TP550LA? Few firms have been as enthusiastic about hybrid devices as Asus, which started with smaller Android devices and has since moved on to a broad roster of Windows-based machines. Its latest system, the Transfo...
Good Core i7 processor, Smart metallic design, Good keyboard and trackpad, Punchy speakers...
Bad Heavy, thick body, Lack of screen quality, Average battery life...
Bottom line The Flip has a reasonable specification and decent ergonomics, which means it's good as a mid-range laptop. It's not much use a tablet, though, as it's thicker and heavier than the competition, with a poor screen and worse battery life.Next, read more Lap...
60%
tech-boom.com
Updated:
2017-03-01 06:53:14
The main difference between ASUS Transformer Book Flip TP550 from classic notebook is the modified hinge that allows you to tilt the display at a maximum angle of 360 degrees. As a result of this transformer can consistently turn out of the laptop into a...
0%
91mobiles.com
Updated:
2017-03-01 06:53:13
“In a bid to offer the best of the both worlds, we feel that ASUS has made some serious lapses with the Transformer Flip Book”Taiwanese brand ASUS might not be topping the sales charts, but there's no doubt it has always been on the forefront of innovatio...
Good Good build quality, Fullsized keyboard and availability of all ports, Nice touchenabled display, Decent performance...
Bad Heavier than its peers, Pricey option...
70%
notebookcheck.net
Updated:
2017-03-01 06:53:14
The Asus Transformer Book Flip TP550LA-CJ070P is equipped with a display that rotates 360°. As a result, it can be used as a normal notebook, but also as a tablet (among other things). At first glance, the device looks structurally identical to the Transf...
Good Runs quietly, Barely warms up, 360-degree hinge, Reasonably good keyboard...
Bad Dark, low-contrast display with limited viewing angles, Expensive...
Bottom line The Asus Transformer Book Flip TP550LA-CJ070P always runs quietly and does not grow especially warm. The Core i5 processor has enough oomph in it to complete everyday tasks without a problem. The device's foremost feature is its 360-degree rotating displa...
73%
Brand Image Article code product Stock Price from
ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver ASUS Transformer Book Flip TP200SA-FV0110TS Intel® Celeron® N3050 Hybrid (2-in-1) 11.6" Touchscreen 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver
(show image)
90NL0082-M03090 TP200SA-FV0110TS 0.00
(excl. VAT)
0 (incl. VAT)