location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 HD Video Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3DVIDOCKLUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701771
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
i-tec U3DVIDOCKLUK user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s 10BASE-T, 100BASE-TX, 1000BASE-T
Long product name i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White :
The short editorial description of i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White

USB 3.0 HD Video Docking Station Advance
More>>>
i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White:
The official marketing text of i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White as supplied by the manufacturer

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

i-tec USB 3.0 docking station is equipped with graphics output DVI-I which can be used mainly for connection to professional monitors supporting the highest resolutions. The graphics chip supports Full HD+ resolution (2048 x 1152 pixels) and thanks to the dedicated graphics controller the docking station does not load your notebook, tablet or PC. Enjoy big screen experience from movies, streaming media, presentations, and websites, etc.
The docking station also offers an audio input/output, a gigabit network card, two USB 3.0 ports and four USB 2.0 ports. Port USB 3.0 Fast can be used for charging of USB devices such as mobile phones, tablets, cameras etc.

It offers higher flexibility to the users because it does not depend on the notebook platform. Furthermore, the product features a compact and elegant design developed in accordance with the ultrabook series.
It is compatible with USB 2.0 equipment, it can be used with all tablets with Windows 8 and with installed drivers version 7.2 M0 or higher.
This universal docking station will significantly increase the comfort of using your notebook, tablet or PC. It will allow easy and fast connection of your favourite pieces of hardware such as a keyboard, mouse, external disk, printer, an audio system, internet modem, another monitor, etc. by a single USB 3.0 cable (One-Touch-System). This way you will avoid perpetual connecting and disconnecting of these pieces of hardware whenever you carry your notebook or tablet with you. Another advantage is better organization of your desktop and removal of the unorganized clutter of cables.

In case of problems with the installation, technical difficulties or incorrect function of the equipment, check first for the possible solution in the FAQ tab.

Short summary description i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White:
This short summary of the i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance U3DVIDOCKLUK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, White

Long summary description i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White:
This is an auto-generated long summary of i-tec Advance U3DVIDOCKLUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, White based on the first three specs of the first five spec groups.

i-tec Advance U3DVIDOCKLUK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, White, Maximum digital resolution: 2048 x 1152 pixels. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 7.6" (193 mm), Depth: 3.03" (77 mm), Height: 2.72" (69 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Performance
Card reader integrated *
No
Maximum digital resolution
2048 x 1152 pixels
Product color *
Black, White
LED indicators
Yes
Charging function
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power
Output voltage
5 V
Output current
4 A
Power plug type
Type G
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
7.6" (193 mm)
Depth
3.03" (77 mm)
Height
2.72" (69 mm)
Weight
12.9 oz (366 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.53" (242 mm)
Package depth
6.46" (164 mm)
Package height
3.11" (79 mm)
Package weight
31.4 oz (891 g)
Packaging content
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
i-tec Metal TB3HDMIDOCKIT laptop dock/port replicator Wired Thunderbolt 3 Black i-tec Metal TB3HDMIDOCKIT laptop dock/port replicator Wired Thunderbolt 3 Black
(show image)
TB3HDMIDOCKIT Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal TB3HDMIDOCK laptop dock/port replicator Wired Thunderbolt 3 Black i-tec Metal TB3HDMIDOCK laptop dock/port replicator Wired Thunderbolt 3 Black
(show image)
TB3HDMIDOCK Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray i-tec Metal C31METAL4KDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray
(show image)
C31METAL4KDOCKPD USB-C Metal 4K Docking Station + Power Delivery 85W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise i-tec C31MINIDOCK4KPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black, Turquoise
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise i-tec CADUAL4KDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Turquoise
(show image)
CADUAL4KDOCK USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black i-tec C31DUALDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
C31DUALDOCKPDUK USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec C31DUALDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black i-tec C31DUALDOCKPD laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
C31DUALDOCKPD USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HDMIDVIDOCKUK laptop dock/port replicator Docking Black i-tec U3HDMIDVIDOCKUK laptop dock/port replicator Docking Black
(show image)
U3HDMIDVIDOCKUK USB 3.0 Dual Docking Station HDMI DVI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3METALDOCKUK laptop dock/port replicator Docking Black, Blue, Silver i-tec U3METALDOCKUK laptop dock/port replicator Docking Black, Blue, Silver
(show image)
U3METALDOCKUK USB 3.0 Metal Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec THUNDERDOCK2UK laptop dock/port replicator Wired Thunderbolt 2 Black, White i-tec THUNDERDOCK2UK laptop dock/port replicator Wired Thunderbolt 2 Black, White
(show image)
THUNDERDOCK2UK THUNDERBOLT™ 2 Docking Station 0.00
(excl. VAT)
0 (incl. VAT)