location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Metal Housed Charging Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3HUBMETAL10UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701788
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Quick Start (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 10
  • - 5000 Mbit/s
  • - Silver Aluminum
Guarantee: 2 years
Long product name i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver :
The short editorial description of i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver

i-tec USB 3.0 Metal Housed Charging Hub, 4 Port with Power Adapter, 10x USB 3.0 ports
More>>>
i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
The official marketing text of i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver as supplied by the manufacturer

The U3HUBMETAL10 10-port USB 3.0 hub allows you to connect 10 additional devices to your notebook, Ultrabook or PC, via a single USB 3.0 cable. The hub is backward compatible with both USB 2.0 and 1.1 standards, so can also be used in conjunction with older products that don’t feature USB 3.0 ports. Ideal for connecting USB devices such as external hard drives, smartphones, tablets, digital cameras, MP3 players, printers etc., the hub can also be used as a charging port for your USB devices.

The physical form of the hub, which boasts USB 3.0 ports on all four sides, affords sufficient space for larger devices or equipment to be connected without cables becoming excessively tangled. SuperSpeed USB 3.0 compliant, the hub supports data transfer rates of up to 5 Gbps.

The compact design, stylish metal housing and low 150g weight, make this hub an ideal companion both at home and on the move. The addition of a power adapter means battery-sapping activities such as data transfer or charging can also be handled using mains power. No drivers are required, simply plug & play.


- Metal 10-port USB 3.0 hub
- Backward compatible with USB 2.0 and USB 1.1 standards
- Compact & light-weight design in elegant metal housing
- Data transfer of up to 5 Gbps
- AC power adapter included
- 1x USB 3.0 port for connecting the hub to the host notebook or PC
- Surge current protection
- Supports Windows XP, Vista, 7 32/64bit, 8 32/64bit, 8.1 32/64bit, 10 32/64bit, Mac OS X 10.x or later
- Plug & Play – no drivers required

Short summary description i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
This short summary of the i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec U3HUBMETAL10UK, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Aluminum, 100 - 240 V

Long summary description i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
This is an auto-generated long summary of i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver based on the first three specs of the first five spec groups.

i-tec U3HUBMETAL10UK. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Silver, Housing material: Aluminum. Input voltage: 100 - 240 V, Input current: 1.5 A, AC input frequency: 50 - 60 Hz. Width: 4.33" (110 mm), Depth: 4.33" (110 mm), Height: 0.551" (14 mm). Package width: 7.09" (180 mm), Package depth: 5.71" (145 mm), Package height: 2.13" (54 mm)

Brand Image Article code product Stock Price from
i-tec C31DTPDHUB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black i-tec C31DTPDHUB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
C31DTPDHUB3 USB-C 3-Port HUB with Power Delivery Function 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HUB445 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black i-tec U3HUB445 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U3HUB445 USB 3.0 Charging HUB 4 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HUB742 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black i-tec U3HUB742 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U3HUB742 USB 3.0 Charging HUB 7 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec 3HUB778UK USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver i-tec 3HUB778UK USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
U3HUB778UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HUB448UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray i-tec U3HUB448UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray
(show image)
U3HUB448UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black
(show image)
C31HUB404 USB-C Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White
(show image)
C31HUB3PD USB-C HUB 3 Port + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3HUB404 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black i-tec Advance U3HUB404 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
U3HUB404 USB 3.0 Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3HUB448 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray i-tec Metal U3HUB448 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray
(show image)
U3HUB448 Superspeed USB 3.0 4-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3HUB778 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver i-tec Metal U3HUB778 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
U3HUB778 Superspeed USB 3.0 7-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)