location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC8074/02 vacuum accessory/supply Cylinder vacuum Accessory kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8074/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8074/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103811432 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:28:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips FC8074/02 vacuum accessory/supply Cylinder vacuum Accessory kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accessory kit
  • - Suitable for vacuum cleaner type: Cylinder vacuum
  • - Blue, White
  • - Brand compatibility: Philips
More>>>
Short summary description Philips FC8074/02 vacuum accessory/supply Cylinder vacuum Accessory kit:
This short summary of the Philips FC8074/02 vacuum accessory/supply Cylinder vacuum Accessory kit data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC8074/02, Cylinder vacuum, Accessory kit, Blue, White, Philips, Performer Compact FC8070..F8079, 2.76" (70 mm)

Long summary description Philips FC8074/02 vacuum accessory/supply Cylinder vacuum Accessory kit:
This is an auto-generated long summary of Philips FC8074/02 vacuum accessory/supply Cylinder vacuum Accessory kit based on the first three specs of the first five spec groups.

Philips FC8074/02. Suitable for vacuum cleaner type: Cylinder vacuum, Product type: Accessory kit, Product color: Blue, White. Package width: 2.76" (70 mm), Package depth: 7.48" (190 mm), Package height: 5" (127 mm). Number of filters: 2 pc(s)

Features
Suitable for vacuum cleaner type *
Cylinder vacuum
Product type *
Accessory kit
Product color
Blue, White
Brand compatibility
Philips
Compatibility
Performer Compact FC8070..F8079
Packaging data
Package width
2.76" (70 mm)
Package depth
7.48" (190 mm)
Package height
5" (127 mm)
Packaging data
Package weight
4.94 oz (140 g)
Package type
Box
Technical details
S-bag classic long performance
3
Quantity
1
Packaging content
Number of filters
2 pc(s)
Number of exhaust filters
1
Number of motor filters
1
Country Distributor
Deutschland 1 distributor(s)