location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-2760DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF77402CB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638225
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2022 02:26:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Color scanning
  • - Apple AirPrint, Epson IPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - 14.8 lbs (6.7 kg)
Long product name Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The short editorial description of Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

4800 x 1200 DPI, 33 pages/min, LCD touch, 5.9 dB, Wi-Fi, NFC, 4.7W, 6.7kg, black
More>>>
Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official marketing text of Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer

Small business and home office users should look no further than the compact 4-in-1 WF-2760DWF, which offers double-sided, business-quality printing and a high-yield black ink cartridge. Complete with colour LCD touchscreen, the WF-2760DWF boasts Wi-Fi and Wi-Fi Direct® as well as NFC1, and compatibility with Epson Connect2. Apple AirPrint3 and Google Cloud Print are also supported.

Business quality
This 4-in-1 printer uses a PrecisionCore printhead to ensure top quality, laser-like performance. Fast print speeds and a 30-page automatic document feeder for multi-page 1200dpi scanning, copying and faxing offer the ultimate in convenience. Wi-Fi, Wi-Fi Direct and Ethernet connectivity ensure the flexibility every small business needs.

Low running costs
The WF-2760DWF is compatible with the 16XXL black ink cartridge for high-yield printing, reaching up to 1,000 pages4 per cartridge. Automatic double-sided printing helps save on paper costs.

Mobile printing
Epson Connect compatibility offers useful features like scan-to-cloud, email print and the Epson iPrint app2. The WF-2760DWF is also compatible with Apple AirPrint3 and Google Cloud print, letting you print seamlessly from smartphones and tablets.

Tap to connect
Android smartphones equipped with NFC1 can connect to the printer by simply by tapping them together – what could be easier?

Easy to use
Automatic Wi-Fi set-up5 helps make connection a breeze, while the 150-sheet front-loading paper cassette makes refilling easy. A 6.8cm colour LCD touchscreen and a user-friendly interactive menu makes navigating the WF-2760DWF simple and quick.

Short summary description Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2760DWF, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-2760DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) color
7.3 ipm
Duplex print speed (ISO/IEC 24734) mono
6.5 ipm
Duplex print speed (ISO/IEC 24734) color
4.5 ipm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Fax
Fax transmission speed
3 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Fax delayed sending
Yes
Caller ID
Yes
Features
Maximum duty cycle *
3000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Scan media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD
Mobile printing technologies
Apple AirPrint, Epson IPrint, Google Cloud Print
Performance
Card reader integrated
No
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
4.7 W
Power consumption (copying)
14 W
Power consumption (sleep)
1.5 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
14.2" (360 mm)
Height
9.06" (230 mm)
Weight
14.8 lbs (6.7 kg)
Packaging data
Package width
11.8" (300 mm)
Package depth
19.3" (490 mm)
Package height
17" (433 mm)
Package weight
18.8 lbs (8.52 kg)
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager, Epson Fax Utility, Epson Scan, EpsonNet Config, EpsonNet Print, EpsonNet setup, Presto! Page Manager 9
Other features
Noise level
5.9 dB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:27:51
Uk has collected 3 expert reviews for Epson WorkForce WF-2760DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tomsguide.com
Updated:
2018-06-01 11:27:51
The $80 Epson WorkForce WF-2760 offers high-end features for a bargain price. This multifunction inkjet printer offers an automatic document feeder (ADF) for scanning or copying multipage documents and a duplexer for making two-sided prints. While you’ll...
Good Fast print and copy speed, High-quality photo print, Includes ADF and duplexe, Affordable...
Bad Color ink costs are above averag, No separate photo paper tra, ADF slows down printing...
Bottom line The Epson WF-2760 is a well-priced and versatile machine that performs well across the board. It’s fast at both printing and copying, and delivers very high print quality on both plain paper and specialty media. It offers both a document feeder and duplex...
80%
pcmag.com
Updated:
2018-06-01 11:27:51
A budget model in Epson's WorkForce business inkjet line, the Epson WorkForce WF-2760 ($129.99) is a compact all-in-one printer geared primarily toward home office or micro office users. It offers a wide range of connection choices, and solid speed and ou...
Good USB, Ethernet, Wi-Fi, Wi-Fi Direct, and NFC connectivity, Low sticker price for an all-in one printer, Solid speed and output quality, Slightly above-par photos...
Bad Modest paper capacity for a business printer, PowerPoint printouts prone to banding, Running costs on the high side, ADF limited to single-sided scanning...
Bottom line The Epson WorkForce Pro WF-2760 is a modestly priced inkjet all-in-one printer for micro or home businesses, with solid speed and output quality, and a wealth of connection choices...
70%
computershopper.com
Updated:
2018-06-01 11:27:51
Lunar events. Crop cycles. Like those, it's a seasonal thing: Epson updates its WorkForce line of small-office and small-to-medium-size business (SMB) machines in an immutable rhythm. Of its latest wave, the Japanese printer giant has sent us an interesti...
Good High-quality output, including scans and copies, Auto-duplexing print engine, Lots of mobile connectivity options...
Bad High cost per page, even with max-capacity tanks, No flash-card support, ADF can't auto-duplex, Sluggish printing and copying, Small paper-input tray...
Bottom line This compact office AIO prints, copies, and scans well, and given the price, comes loaded with features and mobile-connectivity options. Our main wishlist item? Cheaper ink. Read More…...
70%