location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-ALQD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ALQD
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 TB 3.5" 7200 RPM NL-SATA
  • - Server/workstation HDD
  • - 12 Gbit/s
Long product name DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA :
The short editorial description of DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA

4TB 7200rpm NL-SAS 12Gbps 512n 3.5" Cabled Hard Drive
More>>>
Short summary description DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA:
This short summary of the DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-ALQD, 3.5", 4 TB, 7200 RPM

Long summary description DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA:
This is an auto-generated long summary of DELL 400-ALQD internal hard drive 3.5" 4 TB NL-SATA based on the first three specs of the first five spec groups.

DELL 400-ALQD. HDD size: 3.5", HDD capacity: 4 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
4 TB
HDD speed *
7200 RPM
Interface *
NL-SATA
Type *
HDD
Component for *
Server/workstation
HDD interface transfer rate
12 Gbit/s
Bytes per sector
512
Windows operating systems supported
Yes
Features
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Compatible products
DELL PowerEdge R230, R330, R430, T130, T430
Power
Operating voltage
5 / 12 V
Packaging data
Storage drive adapter included
Yes
Quantity
1
Country Distributor
United Kingdom 1 distributor(s)