location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL DOCK - 180W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063764105
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 13:16:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
More>>>
Short summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WD15, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 1.4a, USB Type-A, 10,100,1000 Mbit/s, Black

Long summary description DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

DELL WD15. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Dell. Power source type: DC, AC input voltage: 100 - 240 V, Power supply: 180 W. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
HDMI ports quantity *
1
HDMI version
1.4a
VGA (D-Sub) ports quantity
1
Mini DisplayPorts quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Line-out
Yes
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Number of displays supported
3
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product color *
Black
On/off switch
Yes
LED indicators
Yes
Brand compatibility
Dell
Power
Power source type
DC
AC input voltage
100 - 240 V
Power supply
180 W
Output voltage
19.5 V
Output current
3.34 A
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
6.1" (155 mm)
Depth
4.29" (109 mm)
Height
0.831" (21.1 mm)
Weight
14.9 oz (422 g)
Packaging content
Cables included
AC
AC adapter included
Yes
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:43:47
Uk has collected 2 expert reviews for DELL WD15 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
Laptopmag.com
Updated:
2019-12-01 16:43:47
Since 2015, we've seen a few laptops and tablets that can charge over USB Type-C, and we expect that number to grow exponentially in the coming months and years. The $199.99 Dell WD15 is one of the first universal docking stations to provide power, 4K vid...
Good Solid performance, Subtle design, Charges laptops...
Bad Won't work with older laptops, Can't handle certain monitor combinations, No USB Type-C port...
Bottom line The Dell WD15 Docking Station provides 4K or dual-monitor output over USB Type-C, but competing machines offer more versatility for less money...
60%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)