location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA903X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-PA903X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 09:23:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector White
  • - LCD 9000 ANSI lumens
  • - Lamp 3000 h
  • - DCI 4K (4096x2160) 10000:1
  • - Screen size compatibility: 40 - 500"
  • - Focus: Auto/Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 566 W
Guarantee: 3 years. Lamp warranty is 1 year or 500 hours, whichever comes first.
Long product name NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White :
The short editorial description of NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White

0.76" LCD, 9000 lum, 4096 x 2160, 10000:1, 420 W AC, 40-500", VGA, 2x HDMI, HDCP, HDBaseT, DisplayPort, RS-232, USB, 503 x 411 x 168 mm, 10200 g
More>>>
Short summary description NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White:
This short summary of the NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PA903X, 9000 ANSI lumens, LCD, DCI 4K (4096x2160), 10000:1, 40 - 500", 29.1 - 822.8" (0.74 - 20.9 m)

Long summary description NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White:
This is an auto-generated long summary of NEC PA903X data projector Large venue projector 9000 ANSI lumens LCD DCI 4K (4096x2160) White based on the first three specs of the first five spec groups.

NEC PA903X. Projector brightness: 9000 ANSI lumens, Projection technology: LCD, Projector native resolution: DCI 4K (4096x2160). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focus: Auto/Manual, Zoom type: Auto/Manual, Horizontal lens shift range: -0.3 - 0.3°. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 2160p. Serial interface type: RS-232, HDMI connector type: Full-size

Country Distributor
United Kingdom 1 distributor(s)