DELL logo

DELL KB813 keyboard Universal USB AZERTY French Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226874
Info modified on:
30 Jul 2024, 08:35:52
Long product name DELL KB813 keyboard Universal USB AZERTY French Black:

Smartcard Keyboard - French (AZERTY)

DELL KB813 keyboard Universal USB AZERTY French Black:

Secure and convenient
Access secured PCs or networks directly from your keyboard. The Dell Smart Card Keyboard KB813 has an integrated smart card reader for easy authentication at your fingertips.

Reliable
Wired USB connectivity helps provide secure, fast data transfers while eliminating the need for batteries. A spill-resistant keyboard safeguards against the inevitable beverage mishap.

Comfortable and quiet
Work comfortably with low-profile keys, a full-size keyboard and a detachable palm rest. And reduce distractions with a keyboard that’s designed for a smooth, quiet typing experience.

The KB813 Smartcard Keyboard from Dell™ is designed to offer high security. It is one-stop solution to protect institutional data and intellectual property through a comfortable, stylish keyboard that has an integrated Smartcard reader. This Smartcard Keyboard provides durable typing solution through spill-resistant, low profile quiet keys with a removable palm rest that helps provide a comfortable typing experience. It's wired connection helps provide secure, fast data and authentication transfers. Moreover, the wired USB connection is easy to connect to virtually any Dell system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

This product is compatible with the following systems.
Latitude 6430u
Latitude E5430
Latitude E5530
Latitude E6230
Latitude E6330
Latitude E6430
Latitude E6430 ATG
Latitude E6430s
Latitude E6530
OptiPlex 3010
OptiPlex 3020 MT
OptiPlex SFF 3020
OptiPlex 7010
OptiPlex 9010
OptiPlex 9020 AIO
OptiPlex 9020 DT
OptiPlex MT XE2
Optiplex SFF XE2
Precision M4700
Precision M4800
Precision M6700
Precision M6800
Precision Workstation R5500
Precision WorkStation R7610
Precision Workstation T1650
Precision Workstation T1700

Short summary description DELL KB813 keyboard Universal USB AZERTY French Black:

DELL KB813, Full-size (100%), Wired, USB, Mechanical, AZERTY, Black

Long summary description DELL KB813 keyboard Universal USB AZERTY French Black:

DELL KB813. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY. Wrist rest. Recommended usage: Universal. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.