location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL W5300n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5300n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-12792
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 210-12792 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL W5300n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 45 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Total number of input trays: 1 Total input capacity: 500 sheets
  • - Internal memory: 80 MB Built-in processor 500 MHz
Guarantee: 1 Year
Long product name DELL W5300n 1200 x 1200 DPI A4 :
The short editorial description of DELL W5300n 1200 x 1200 DPI A4

A4, 45ppm, 1200 x 1200 dpi, 500 sheets, 52dB, 580W, 20kg
More>>>
DELL W5300n 1200 x 1200 DPI A4:
The official marketing text of DELL W5300n 1200 x 1200 DPI A4 as supplied by the manufacturer

The Dell Workgroup Laser Printer W5300n offers exceptionally fast printing speed of up to 45 pages per minute, bringing powerful, high-volume monochrome printing with a low total cost of ownership to large workgroups.

This printer delivers quick processing time with a 500 MHz processor, standard 80 MB memory (336 MB max.) and a maximum duty cycle of 225,000 pages per month. You also get a high-yield 18,000-page toner cartridge with optional ultra-high-yield 27,000-page toner cartridge for low cost per page. With crisp 1200 x 1200-dpi resolution and flexible media options, the W5300n can produce professional documents on a variety of media. Printing private and confidential documents can also be done securely with the Dell Workgroup Laser Printer W5300n.

What’s more, you enjoy easy setup and installation through USB and 10/100BaseT Ethernet ports. Configuration and management of your W5300n network printer are also simple with the Dell Printer Configuration Web Tool. Finally, the Dell Toner Management System monitors toner levels proactively and notifies you before you run out.

Short summary description DELL W5300n 1200 x 1200 DPI A4:
This short summary of the DELL W5300n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL W5300n, Laser, 1200 x 1200 DPI, A4, 45 ppm, Network ready, Black, Silver

Long summary description DELL W5300n 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL W5300n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL W5300n. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm. Network ready. Product color: Black, Silver

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Features
Recommended duty cycle
0 - 225000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Transparencies
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
60 - 135 g/m²
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
80 MB
Performance
Maximum internal memory
336 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
31 dB
Design
Product color *
Black, Silver
Built-in display *
Yes
Power
Power consumption (printing) *
580 W
Power consumption (standby)
95 W
Power consumption (PowerSave)
16 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows 2000, Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Professional
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.2" (437 mm)
Depth
20.2" (513 mm)
Height
16" (406 mm)
Weight
44.1 lbs (20 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:15:58
Uk has collected 1 expert review for DELL W5300n 1200 x 1200 DPI A4 and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%