location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3010cn Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3010cn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-15968
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 210-15968 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 3010cn Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 45000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Long product name DELL 3010cn Color 600 x 600 DPI A4 :
The short editorial description of DELL 3010cn Color 600 x 600 DPI A4

A4, 25ppm, 600 x 600 dpi, LCD, 66dB, 340W
More>>>
DELL 3010cn Color 600 x 600 DPI A4:
The official marketing text of DELL 3010cn Color 600 x 600 DPI A4 as supplied by the manufacturer

Dell brings high quality, highly affordable printing to colour lasers. The Dell 3010cn is a
networked colour laser printer priced competitively with similar-speed monochrome-only
products. The 3010cn is ideal for personal or small workgroup use, producing impressive, easy
to read business documents. A robust design includes networking as standard, a 45,000 page
monthly duty cycle, 150 page input capacity and printing speeds of up to 5 A4 pages per minute
in colour and 25 A4 pages per minute in monochrome. Easily expandable with optional additional
paper capacity (maximum 900 sheets A4) and upgradeable memory (up to 576 MB).
From installation to management, the Dell 3010cn is easy to use and economical to operate.
Manage Dell network printers remotely with the Dell Printer Configuration Web ToolTM. Dell's Toner
Management SystemTM actively alerts you when toner levels are running low and cartridges are
due for replacement. The 3010cn comes standard with one year of Next-Business-Day On-site
Service provided by Dell’s award-winning service and support staff.

Short summary description DELL 3010cn Color 600 x 600 DPI A4:
This short summary of the DELL 3010cn Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3010cn, Laser, Color, 600 x 600 DPI, A4, 25 ppm, Network ready

Long summary description DELL 3010cn Color 600 x 600 DPI A4:
This is an auto-generated long summary of DELL 3010cn Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

DELL 3010cn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm. Display: LCD. Network ready. Product color: Black

Printing
Resolution color
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
5 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
25 s
Time to first page (color, normal)
16 s
Features
Maximum duty cycle *
45000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
900 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
208 x 347 mm
Paper tray media types *
Recycled paper, Thin paper
Multi-purpose tray media types
Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Paper tray media weight
60 - 215 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP, LPD, Port9100, FTP, SNMP, HTTP, DHCP, BOOTP, AutoIP, SMTP
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Memory type
SDR SDRAM
Built-in processor
Yes
Processor frequency
300 MHz
Sound pressure level (printing)
66 dB
Noise level (ready)
40 dB
Design
Product color *
Black
Built-in display *
Yes
Display
LCD
Certification
CE mark FCC CFR Title 47, Part 15 Class B (USA); ICES-003, Issue 4; GOST; SABS; C-Tick
Power
Power consumption (printing) *
220 W
Power consumption (max)
340 W
Power consumption (PowerSave)
30 W
Current rating
4 A
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
5 - 80%
Operating altitude
0 - 122047.2" (0 - 3100 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.5" (420 mm)
Depth
16.7" (424 mm)
Height
17" (432 mm)
Weight
55.1 lbs (25 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-07 01:24:56
Uk has collected 1 expert review for DELL 3010cn Colour 600 x 600 DPI A4 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-02-07 01:24:56
The 3010cn is Dells lowest-priced colour laser printer. It costs slightly more than its cheapest entry-level competitors, which can be had for less than £200, but it has a higher specification than most budget models. Dell says it can print at up t...
60%