location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Skye Zuma's Lighthouse Rescue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skye Zuma's Lighthouse Rescue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6035306
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988656884 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2022 17:19:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Skye Zuma's Lighthouse Rescue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Vehicle & track set
  • - Recommended age (min): 3 yr(s) Boy
  • - LR44
  • - Multicolor
Long product name PAW Patrol Skye Zuma's Lighthouse Rescue :
The short editorial description of PAW Patrol Skye Zuma's Lighthouse Rescue

Skye Zuma's Lighthouse Rescue, 3+, 2 x LR44
More>>>
PAW Patrol Skye Zuma's Lighthouse Rescue:
The official marketing text of PAW Patrol Skye Zuma's Lighthouse Rescue as supplied by the manufacturer

Build your very own Adventure Bay rescue with the PAW Patrol Skye & Zuma’s Lighthouse Rescue Track Set. Experience the fun of a true PAW Patrol rescue mission with the Lighthouse Rescue that features Zuma’s Hovercraft vehicle and Skye mini figure. The lighthouse really lights up! Press the top of lighthouse to activate the light and spin Skye as she flies around to search for Wally the walrus. Once he is spotted, launch Zuma to the rescue. Oh no, Wally is stuck in a net! Lift the ramp to launch Zuma in his Hovercraft down the hill. Once he reaches the water he’ll hit the lever and rescue Wally. Build the world of Skye & Zuma’s Lighthouse Rescue Track Set with 12 track pieces, 1 Wally track piece, 1 lighthouse, and 1 dock. You can even move the trees to switch the track and send Zuma straight to the dock and in to the water! PAW Patrol is on a roll with the Skye & Zuma’s Lighthouse Rescue Track Set.

Short summary description PAW Patrol Skye Zuma's Lighthouse Rescue:
This short summary of the PAW Patrol Skye Zuma's Lighthouse Rescue data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Skye Zuma's Lighthouse Rescue, Vehicle & track set, 3 yr(s), LR44, Multicolor

Long summary description PAW Patrol Skye Zuma's Lighthouse Rescue:
This is an auto-generated long summary of PAW Patrol Skye Zuma's Lighthouse Rescue based on the first three specs of the first five spec groups.

PAW Patrol Skye Zuma's Lighthouse Rescue. Product type: Vehicle & track set, Recommended age (min): 3 yr(s). Battery type: LR44, Number of batteries supported: 2. Product color: Multicolor

Features
Product type *
Vehicle & track set
Product color *
Multicolor
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Brand compatibility
Paw Patrol
Country of origin
China
Power
Number of batteries supported
2
Battery type
LR44
Batteries required
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
3.97 lbs (1.8 kg)
Packaging data
Package width
20" (508 mm)
Package depth
3.2" (81.3 mm)
Package height
14" (355.6 mm)
Package weight
4.48 lbs (2.03 kg)
Package type
Box
Packaging content
Batteries included
Yes
Number of batteries included
2 pc(s)
Logistics data
Master (outer) case width
20.7" (525.5 mm)
Master (outer) case length
7.15" (181.6 mm)
Master (outer) case height
15.2" (385.8 mm)
Master (outer) case weight
8.95 lbs (4.06 kg)
Master (outer) case volume
37000 cm³
Master (outer) case net weight
7.94 lbs (3.6 kg)
Master (outer) case GTIN (EAN/UPC)
778988656891
Number of layers per pallet
4 pc(s)
Quantity per pallet layer
22 pc(s)
Quantity per pallet
88 pc(s)
Harmonized System (HS) code
95.03.00.70.00
Quantity per intermodal container (20ft)
1623 pc(s)
Quantity per intermodal container (40ft)
3247 pc(s)