location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT73VR 7RF(Titan Pro)-408NE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT73VR 7RF-408NE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072492236
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7820HK 2.9 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 1.51 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1080 8 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 75 Wh 330 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i7-7820HK (8M Cache, 2.90 GHz), 17.3" Full HD (1920x1080) LED, 16GB DDR4, 2 x 256GB SSD + 1TB SATA HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1080 8GB GDDR5X, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

7TH GENERATION INTEL® CORE™ i7 PROCESSORS

The 7th Generation unlocked Intel® Core™ i7 Processor utilizes a power-efficient microarchitecture, advanced process technology and silicon optimizations to deliver faster performance than processors of the previous generation. For GT series with the Core i7-7820HK SKU, CPU frequency can be stretched from 3.8 GHz to 4.2 GHz by SHIFT Turbo mode through Dragon Center. Moreover, the CPU core performance increases more than 10% compared with that of i7-6820HK. CPU multimedia performance is around 10% faster than Core i7-6820HK. 4K video decoding/transcoding is also improved by 6%~10% .The new media engine also delivers power-efficient VP9 and HEVC 10-bit hardware acceleration. 4K video playback with HDR visual quality is therefore significantly improved versus previous generation processors. The perfect combination of MSI gaming laptops and the 7th Generation unlocked Intel ® Core™ i7 K Series Processors shall bring you up to 25% performance enhancement for smoother VR experience on heavy loading VR games. The overclockable processor on MSI gaming laptops allows players to easily increase the clock speed, and play the latest games at enthusiast level 4K gaming.

SUPER RAID 4 STORAGE – LOAD GAMES IN SECONDS

Get in the game before everyone else with Super RAID 4, MSI’s fastest RAID 0 storage configuration. Combining dual M.2 PCI-E Gen 3.0 x4 SSD’s utilizing NVMe technology, harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds over 3300MB/s. Load games works in seconds!

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between different profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

- Permit you to manually adjust the CPU and GPU to overclock the system, and still keep down the system temperature and noise level. (Non-K CPU models only support overclocking on GPU. AC mode only.)
- Boost system to higher clock setups to satisfy your need of speed. Fan speed will be accelerated to make the platform stable and keep the CPU and GPU temperature lower. (AC mode only)
- When in need of a quiet environment, comfort mode is your perfect choice. It sets the system to a balanced, stable status, but still keeps dynamic and high performance. (AC mode only)
- Keep lower power consumption for normal computing works, such as office works or video live demos.
- Switch between different power schemes while maintaining higher system performance and fan speed or select battery mode for longer battery life.

ONE PORT FOR ULTRA DATA TRANSFER, 4K PIXELS AND 5V/3A DEVICE CHARGING

MSI is the first in the world to adopt the Thunderbolt 3 interface on its gaming notebooks. The latest and fastest interface Thunderbolt 3 supports up to 40Gbps data transfer rates and 4K displays with daisy chain capabilities. Its USB 3.1 ultra speed interface supports up to 5V and 3A current output for charging.

CONNECT 4K

60Hz display with single Thunderbolt™ 3. Enjoy your game with double the sensation.

COOLER BOOST TITAN - DUAL FANS WITH 10 HEAT PIPES FOR ULTRA COOLING PERFORMANCE

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. Cooler Boost Titan consists of dual enhanced fans, the Whirlwind Blade. Each fan has 29 blades, increasing 30% more airflow at same RPM. Independent thermal solution on both CPU and GPU with a total of 10 heat pipes make sure that heat doesn’t pile up on either CPU or GPU, so that both can deliver its best under extreme gaming.

THE ULTIMATE PC GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce® GTX delivers the fastest performance, with the most advance gaming technologies (NVIDIA GameWorks™) and the best gaming ecosystem (GeForce Experience™).

Unleash your gaming dominance with the revolutionary new GPUs that turn your mobile rig into a sleek, powerful gaming weapon. GeForce® GTX 10-Series GPUs have come to laptops, powered by the game-changing NVIDIA Pascal™ architecture to deliver unbeatable energy-efficiency, gaming technologies, and VR immersion wherever you game.

PERFORMANCE

GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

THE LATEST GAMING TECHNOLOGIES

These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.

VR READY

Discover next-generation VR performance on GeForce® GTX 1080 / GTX 1070 / GTX 1060 , the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

NVIDIA'S LATEST GEFORCE® GTX 1080 GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS

MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1080 GPU is expected to improve more than 40% than GeForce® GTX 900M Series. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1080 GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE

The perfect combination of MSI gaming laptops and Nvidia next gen. graphics (GeForce® GTX 1080 / GTX 1070 / GTX 1060) shall bring you the enthusiast level of VR experience. Certified by both Nvidia and VIVE, MSI is the 1st VR ready gaming laptop brand. We provide an exceptionally smooth, powerful mobile platform for ultimate VR games. Perfect for you to immerse in the amazing artificial world and explore new ways of gaming.

BUTTERY SMOOTH MOTION

Besides a 5ms response time, the 120 Hz refresh rate built-in panel produces up to 120 individual picture frames per second. The buttery smooth motion gives full advantages for gamers in winning.

BEST SURROUND MODE ON GT SERIES GAMING NOTEBOOKS

Expand the vision for extreme gaming experience. Embrace immersive gaming experience by expanding your gaming real estate across 3 external displays in 4K UHD resolution with the Latest Surround Mode technology.

MSI GT series has innovative design of pure discrete graphics mode. The Matrix Display on GT series therefore supports up to 3 external 4K displays, 4 displays in total simultaneously through one HDMI (4K @ 60Hz) compatible port, one Mini DisplayPort 1.2 and one Thunderbolt 3* (Type-C port) plus the laptop built-in display. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160 @60Hz.

MSI Matrix Display and Latest Surround Mode technologies create an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

ALL NEW DESIGN, WORLD'S FIRST 17.3" SLI GAMING NOTEBOOK

Inspired by ultimate weapon in Sci-Fi scenarios, the design should give it a fluid look with feeling of light speed. The engineers refine every detailed component and enhance the mechanical materials while staying true to its extreme performance. This monster is merely 4.46cm thin (15% slimmer than that of other gaming notebooks) and weights only 3.9kg. The GT73VR Titan is no doubt the slimmest 17.3” gaming notebook in the market.

True Color Profile

True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. And get to see clearer than your enemies to always get one step ahead of the rest. The profile sharing feature permits you to share your True Color settings to other users anywhere.

8H DRAGON SHIELD
DRAGON SPIRIT AS STRONG AS DIAMOND

Pure, passionate, focused, persistent, iron will, these are characteristics of a professional gamer. In honor of these extraordinary people, the new Dragon Shield covered with a layer of Corning Glass is inlaid on MSI gaming notebooks. The new Dragon Shield is 8H on hardness scale and is like clarity for glass, flexibility for plastics and water resistance for rubber. It is a true tribute to the combination of MSI's powerful dragon spirit and MSI product as beautiful and shiny as diamond.

ESS SABRE HiFi AUDIO DAC

16x Higher Headset Audio Detail than CD

Push the limits of your audio peripherals and hear the difference with the SABRE Audio DAC. It supports 24bit/192KHz sampling rate and drives high quality headset from 16ohm to 600ohm which gives up to highest sound detail, up to 122dB DNR unmatched by PC, Mac or mobile devices DAC. Discover new details that you’ve been missing or maintain the upper-hand in competitive FPS matches where every bit of sound counts.

LIVE THE COMPLETE AND IMMERSIVE VR EXPERIENCE

Unchain the multichannel audio engine of your VR video game with Nahimic VR. More and more VR video games will be supporting the 7.1 audio surround. Unfortunately, they are locked in stereo. Nahimic VR is the world first audio solution to bring the 7.1 sound to a regular stereo headset. We provide specific audio algorithms that are capable of improving the 3D sound field drastically over HDMI and USB output. The result is a full and breathtaking VR experience for the gamers through combining VR video and 3D audio all together at once. Just click on the Nahimic VR button to turn on the VR audio effect through the Dragon Center, and prepare to be stunned!

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

IMMERSIVE GAMING WITH TOP-NOTCH AUDITORY SENSATION

To satisfy consumers' desire to experience high quality sound effects, MSI partners with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard and whose loudspeaker systems are often applied by German cars.

It equips the MSI G-Series notebooks with top-notch audio features, creating a realistic sound and immersive effects. The Dynaudio speakers boost power amplitude 50% more than the previous generation, meaning a volume increase over 10dBA. All high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

THE REAL DEAL:
A KEYBOARD ALL GAMERS DESIRE FOR

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. The keyboard has ergonomically-designed keys with 1.9mm of key travel for better responsive and tactile feedback, optimum WASD zone and support of anti-ghosting capability for up to 45 keys. Mechanical-level Shielding solution makes the gaming notebook keyboard the most solid ever. All these gaming features are all designed for gamers to gain full command over gaming missions.

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

SILVER LINING PRINT

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor) and LED effect control (LED Wizard). Moreover, under System Tuner tab, users may adjust parameters through MSI VR Ready / X Boost / True Color technologies, modify Fans Speed and activate the SHIFT technology to achieve Dynamic Temperature / Performance Balancing or to overclock the system CPU/GPU (Non-K CPU models only support overclocking GPU). All of these functions can be done in just one click. Mobile monitor and adjust your system profile and LED settings are also made possible (Mobile Center). When in need of solving a problem, click on the Tool & Help tab to get consult immediately. Dragon Center empowers users to facilitate tweaking process without occupying system resources.

LED Wizard

- Adjust LED effect, color and brightness easily.
- Configure LED settings for specific scenario.
- LED settings can be switched and adjusted by Dragon Dashboard App.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

KILLER DOUBLESHOT PRO – PROTECTING YOUR PING

Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes so you can game without fear and play at your best. Select programs you want your network to prioritize to ensure maximum bandwidth and track your speeds with the easy-to-use Killer Networking Manager. Killer DoubleShot Pro consists of one Killer E2500 Gigabit Ethernet controller and one Killer Wireless-AC 1535 chipset and improves average latency by 3.5 times compared with those utilizing 802.11ac.

KILLER SHIELD – SMOOTHER GAMEPLAY

Killer Shield ensures smoother uploads and download processes. Lower latency and less Jitter optimize gameplay experience. Less pin rate floating reassures more fluent gameplays.

XSPLIT GAMECASTER VERSION 2.9
STREAMING YOUR GAMING TALENTS TO THE WORLD

MSI offers 1 year premium license of XSplit Gamecaster for free. Gamers can now get super professional live streams going by blending into the background. Broadcast your gameplay videos live to Twitch, YouTube, UStream and etc. in just 3 steps. You may login easily with your social network accounts and edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

WEBCAM & CHROMA KEY

Add a webcam and show your game face

SHARE YOUR BROADCAST

Share your broadcast and conquer the world

REALTIME NOTES

Draw attention whilst casting with in-game annotations

RECORD & UPLOAD

Organize and upload your greatest gaming moments

TRIDEF SMARTCAM INTEGRATION

Revolutionary background removal without the need of a green screen.

ADAPTIVE BITRATE TECHNOLOGY

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

WTFast is the Gamers Private Network ; like a global automated army of IT specialists all working together to optimize your game connection from end to end. WTFast reports rich connection stats for your online game, so you can see exactly what is happening with your game connection.

- Built just for MMO gamers
- Reduce average ping
- Greatly reduce connection flux, spikes and packet loss

Short summary description MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT73VR 7RF(Titan Pro)-408NE, Intel® Core™ i7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GT73VR 7RF(Titan Pro)-408NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7820HK
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
2.9 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7800 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
2
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5X
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
Audio
Number of built-in speakers
2
Speaker power
6 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97464
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Power
AC adapter power
330 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
16.9" (428 mm)
Depth
11.3" (287 mm)
Height (front)
0.945" (2.4 cm)
Height (rear)
1.93" (4.9 cm)
Weight *
9.13 lbs (4.14 kg)
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 07:00:15
Uk has collected 36 expert reviews for MSI Gaming GT73VR 7RF(Titan Pro)-408NE Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
chip.com.my
Updated:
2017-08-31 09:10:17
With the release of the GTX 10 series and Kaby Lake, performance of notebooks have taken a great leap, getting extremely close to desktop level. MSI is not one to sit back and has once again released a new notebook that fits the needs of the modern gamer...
Good Amazing performance, VR Ready, 4K Resolution...
Bad Fans can get a bit loud...
Bottom line If you're looking to replace your desktop with something you can carry about once in a while, then the GT73VR Titan Pro is definitely worth to look at.(previously published in issue July 2017)...
0%
techwalls.com
Updated:
2017-06-08 04:38:45
It's been a while I didn't use a gaming laptop. It's because I didn't play games much and the MacBook Pro could meet most of the requirements for my daily job.However, I started seeing some hiccups on my MacBook lately since it's not powerful enough to pr...
Good Premium build quality, Great performance, Windows is more reliable, Dedicated thermal solutions, Reasonable price...
Bad Big and heavy, Disappointing display...
77%
notebookcheck.net
Updated:
2017-06-08 04:38:45
Kaby Lake upgrade. MSI equips its most powerful 17-inch notebook, the GT73VR, with the brand-new CPU generation from Intel. The Core i7-6820HK is replaced by its direct successor, the Core i7-7820HK. Our review update will find out how that changes the pe...
Good many ports (including Thunderbolt 3), good maintainability and upgradeability, 120 Hz panel with G-Sync support, processor overclocked ex-works, up to four storage drives, acceptable temperatures, excellent performance, good input devices, powerful softw...
Bad Full HD is no challenge for the GTX 1080, heavy and thick chassis, very loud under maximum load...
Bottom line The verdict is pretty sobering if you expected big improvements from Kaby Lake. Intel's new CPU architecture does not really seem to reduce temperature or noise development according to initial reviews. The consumption measurements and the performances wi...
87%
computershopper.com
Updated:
2017-11-09 09:37:04
We took a good, long look at the original MSI GT73VR Titan Pro in late 2016. Now that we're nearing the end of 2017, we're back for round two with a technology-refreshed version of this monster gaming machine.Although the GT73VR is overshadowed by the com...
Good Gamer-friendly 120Hz G-Sync display, Excellent gaming performance, Effective cooling system, Decent speakers, Plenty of connectivity...
Bad Keyboard layout could be more expansive, No dedicated gaming macro buttons, Limited factory overclocking...
Bottom line It's not the hardest of the hardcore, but MSI's overclockable, 17.3-inch gaming rig is a solid performer with great 120Hz Nvidia G-Sync visuals...
70%
pcgamer.com
Updated:
2019-11-14 14:15:17
After a slow start for the original Fortnite, Epic made some changes and added a free battle royale mode, turning a struggling game into an overnight sensation. There's clearly a fine line between homage and copying, but while there are many...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)